Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CANOSCAN FB-330P 300 x 600DPI

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CANOSCAN FB-330P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F91-3541NL
Category
With a scanner you can make all your documents, pictures and photos digital.
scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13248
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon CANOSCAN FB-330P 300 x 600DPI :
The short editorial description of Canon CANOSCAN FB-330P 300 x 600DPI

CANOSCAN FB-330P A4 300X600DPI COLOR NL (MSD)
More>>>

Canon CANOSCAN FB-330P 300 x 600DPI:
The official marketing text of Canon CANOSCAN FB-330P 300 x 600DPI as supplied by the manufacturer
Replacing the CanoScan FB320P, the CanoScan FB330P boasts many improved features. Using Canon’s advanced LIDE technology, this ultra compact and portable parallel flatbed is barely larger than an A4 sheet and only 39mm high. Offering improved resolution (300x600dpi) and colour recognition (36-bit input), the CSFB330P comes with a complete ‘out of the box solution’, including a fully integrated and updated software package.


Answering the needs of email, Internet and general users, the CSFB330P is ideal for the home and small business user who needs ease of use combined with flexibility and quality results.

Short summary description Canon CANOSCAN FB-330P 300 x 600DPI:
This short summary of the Canon CANOSCAN FB-330P 300 x 600DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Canon CANOSCAN FB-330P, 216 x 297 mm, 300 x 600 DPI, 15 sec/page, Windows 95 / 98 / NT4.0, 1.5 kg, CanoCraft CS-P 3.7 ScanGear Toolbox CS 2.1 Ulead PhotoExpress 2.0 Caere’s OmniPage LE 5.1 (OCR) Adob
Long summary description Canon CANOSCAN FB-330P 300 x 600DPI :

Canon CANOSCAN FB-330P. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 300 x 600 DPI, Flatbed scan speed (b/w, A4): 15 sec/page. Compatible operating systems: Windows 95 / 98 / NT4.0. Weight: 1.5 kg. Bundled software: CanoCraft CS-P 3.7 ScanGear Toolbox CS 2.1 Ulead PhotoExpress 2.0 Caere’s OmniPage LE 5.1 (OCR) Adob. Dimensions (WxDxH): 256 x 383 x 39 mm, Scan speed (black and white drawing): 40 seconds without data transfer (A4/600dpi), Scan speed (4x6, colour photo): 120 seconds without data transfer (A4/600dpi)

This is an auto-generated long summary of Canon CANOSCAN FB-330P 300 x 600DPI based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
300 x 600 DPI
Colour scanning *
Indicates whether this product scans in colour.
Yes
Flatbed scan speed (b/w, A4)
15 sec/page
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95 / 98 / NT4.0
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.5 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
CanoCraft CS-P 3.7 ScanGear Toolbox CS 2.1 Ulead PhotoExpress 2.0 Caere’s OmniPage LE 5.1 (OCR) Adobe Acrobat Reader 3.0
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
256 x 383 x 39 mm
Scan speed (black and white drawing)
40 seconds without data transfer (A4/600dpi)
Scan speed (4x6, colour photo)
120 seconds without data transfer (A4/600dpi)
X