location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BCI-1002M Ink Tank Magenta 42ml ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI-1002M Ink Tank Magenta 42ml
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F45-3031500
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:35:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon BCI-1002M Ink Tank Magenta 42ml ink cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
Long product name Canon BCI-1002M Ink Tank Magenta 42ml ink cartridge Original :
The long product name of Canon BCI-1002M Ink Tank Magenta 42ml ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magenta Ink Tank for Canon BJW-3000, BJW-3050
More>>>
Canon BCI-1002M Ink Tank Magenta 42ml ink cartridge Original:
The official description of Canon BCI-1002M Ink Tank Magenta 42ml ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is a genuine Canon BCI-1002M Magenta Ink Cartridge guaranteed to perform with the Canon BJW-3000, BJW-3050 InkJet Printers

Short summary description Canon BCI-1002M Ink Tank Magenta 42ml ink cartridge Original:
This short summary of the Canon BCI-1002M Ink Tank Magenta 42ml ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BCI-1002M Ink Tank Magenta 42ml, Magenta, Pigment-based ink

Long summary description Canon BCI-1002M Ink Tank Magenta 42ml ink cartridge Original:
This is an auto-generated long summary of Canon BCI-1002M Ink Tank Magenta 42ml ink cartridge Original based on the first three specs of the first five spec groups.

Canon BCI-1002M Ink Tank Magenta 42ml. Colour ink type: Pigment-based ink, Printing colours: Magenta

Features
Colour ink type
Pigment-based ink
Type *
Original
Ink type
Pigment-based ink
Features
Printing colours *
Magenta
Colour
Yes
Other features
Capacity cartridge
375 sheets
Brand Image Product code Product Stock Price from
Canon BCI-1002C Ink Tank Cyan 42ml ink cartridge Original Canon BCI-1002C Ink Tank Cyan 42ml ink cartridge Original
(show image)
F45-3021500 BCI-1002C Ink Tank Cyan 42ml 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-1002Y Ink Tank Yellow 42ml ink cartridge Original Canon BCI-1002Y Ink Tank Yellow 42ml ink cartridge Original
(show image)
F45-3041500 BCI-1002Y Ink Tank Yellow 42ml 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-1002BK Ink Tank Black 42ml ink cartridge Original Canon BCI-1002BK Ink Tank Black 42ml ink cartridge Original
(show image)
F45-3011500 BCI-1002BK Ink Tank Black 42ml 0.00
(excl. VAT)
0 (incl. VAT)