Canon EOS EOS400D, 10.1 MP, 3888 x 2592 pixels, CMOS, 3x, 510 g, Black
Canon EOS EOS400D. Megapixel (approx.): 10.1 MP, Sensor type: CMOS, Maximum image resolution: 3888 x 2592 pixels. Optical zoom: 3x, Digital zoom: 0x. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 510 g. Product colour: Black