Canon EF 55-200mm f/4.5-5.6 II USM, 13/13, 55 - 200 mm, Auto focus
Canon EF 55-200mm f/4.5-5.6 II USM. Lens structure (elements/groups): 13/13, Closest focusing distance: 22 m, Focal length range: 55 - 200 mm. AF actuator: micro USM. Product colour: Black. Diameter: 7.04 cm, Filter size: 52 mm, Length: 97.3 mm. Magnification: 0.06x