Canon logo

Canon EF 50mm f/1.4 USM SLR Telephoto lens Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12617
Info modified on:
10 Jan 2024, 13:32:50
Short summary description Canon EF 50mm f/1.4 USM SLR Telephoto lens Black:

Canon EF 50mm f/1.4 USM, Telephoto lens, 7/6, Canon EF, Canon EF-S, Auto focus

Long summary description Canon EF 50mm f/1.4 USM SLR Telephoto lens Black:

Canon EF 50mm f/1.4 USM. Component for: SLR, Lens structure (elements/groups): 7/6, Lens type: Telephoto lens. AF actuator: Micro USM, Maximum magnification: 0.15x, Compatibility: Canon. Product colour: Black. Diameter: 7.38 cm, Filter size: 58 mm, Length: 50.5 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.