Canon logo

Canon EF 14mm 1:2.8L USM Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9013
Info modified on:
17 May 2022, 10:06:03
Short summary description Canon EF 14mm 1:2.8L USM Black:

Canon EF 14mm 1:2.8L USM, 14/10

Long summary description Canon EF 14mm 1:2.8L USM Black:

Canon EF 14mm 1:2.8L USM. Lens structure (elements/groups): 14/10, Closest focusing distance: 0.25 m, Lens viewing angle, diagonal: 104°. Product colour: Black. Diameter: 7.7 cm, Length: 89 mm, Weight: 560 g. Magnification: 0.10x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.