location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF-S 10-18mm f/4.5-5.6 IS STM + Filter + 8GB SD SLR Ultra-wide lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-S 10-18mm f/4.5-5.6 IS STM + Filter + 8GB SD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2CNEFS10F4556
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF-S 10-18mm f/4.5-5.6 IS STM + Filter + 8GB SD SLR Ultra-wide lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: SLR Ultra-wide lens Black
  • - Lens structure (elements/groups): 14/11
  • - Maximum aperture number: 29
  • - Closest focusing distance: 0.22 m
Long product name Canon EF-S 10-18mm f/4.5-5.6 IS STM + Filter + 8GB SD SLR Ultra-wide lens Black :
The long product name of Canon EF-S 10-18mm f/4.5-5.6 IS STM + Filter + 8GB SD SLR Ultra-wide lens Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF-S 10-18mm f/4.5-5.6 IS STM + EW-73C + Lens Cloth
More>>>
Canon EF-S 10-18mm f/4.5-5.6 IS STM + Filter + 8GB SD SLR Ultra-wide lens Black:
The official description of Canon EF-S 10-18mm f/4.5-5.6 IS STM + Filter + 8GB SD SLR Ultra-wide lens Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get more in every shot

With a compact, lightweight design that’s ideal for travel, this ultra wide-angle EF-S zoom lens lets you fit more in every shot for dramatic landscapes and expressive architectural images.

- Get more in every shot with this ultra-wide zoom lens
- Easy to carry thanks to a light, compact design
- Enjoy smooth, near-silent AF when shooting movies
- Steady stills and movies with 4-stop Image Stabilizer
- Get closer to your subjects with 0.22m close focusing

Compact, lightweight ultra-wide angle zoom lens

Compact and lightweight (240g) with a compact design that’s ideal for travel, this ultra-wide angle 10-18mm zoom lens fits more in the frame – even when you are close to your subject - so you can capture more in every shot without stepping back. Designed for EOS DSLRs with APS-C sized sensors, it adds impact to landscapes, cityscapes and skies, and allows you to capture expansive interiors and architecture with ease.

Smooth, near-silent STM focusing in movies

Recording high quality movies that are always sharply focused is easy with STM (Stepping Motor Technology). It delivers steady near-silent continuous focusing, so your movies are smooth, and soundtracks only capture the surrounding sounds and not the noise of a focusing motor. The Image Stabilizer counteracts camera movement when shooting movies handheld.

Sharp images with 4-stop Image Stabilizer

The EF-S 10-18mm f/4.5-5.6 IS STM delivers steadier shots in all situations, particularly when shooting handheld in low light. The lens incorporates a 4-stop optical Image Stabilizer to capture superb low light photos, as well as steadier movie footage.

Great image quality

Designed specifically for digital photography, the lens includes aspherical and UD lens elements, which correct any spherical and chromatic aberrations that might spoil your images. The lens also features a Super Spectra Coating that helps ensure accurate colour balance and high contrast as well as suppress flare and ghosting, for beautiful images in any lighting situation. An exclusive optional lens hood can further reduce the incidence of flare.

0.22m minimum focusing distance

With only a 0.22m focusing distance you can get closer to your subjects and still enjoy an ultra-wide field of view.

Take control with manual focus ring

Take control of your creativity with a dedicated manual focus control ring that allows full time manual focusing even when shooting movies or using a filter.

Background blur

A 7-blade circular aperture allows for a pleasing background blur when shooting with a wide aperture; ideal for creating a sense of depth and getting your subject to stand out from the background.

Short summary description Canon EF-S 10-18mm f/4.5-5.6 IS STM + Filter + 8GB SD SLR Ultra-wide lens Black:
This short summary of the Canon EF-S 10-18mm f/4.5-5.6 IS STM + Filter + 8GB SD SLR Ultra-wide lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF-S 10-18mm f/4.5-5.6 IS STM + Filter + 8GB SD, Ultra-wide lens, 14/11, 10 - 18 mm, Image stabilizer, Canon EF-S

Long summary description Canon EF-S 10-18mm f/4.5-5.6 IS STM + Filter + 8GB SD SLR Ultra-wide lens Black:
This is an auto-generated long summary of Canon EF-S 10-18mm f/4.5-5.6 IS STM + Filter + 8GB SD SLR Ultra-wide lens Black based on the first three specs of the first five spec groups.

Canon EF-S 10-18mm f/4.5-5.6 IS STM + Filter + 8GB SD. Component for: SLR, Lens structure (elements/groups): 14/11, Lens type: Ultra-wide lens. Camera brands compatibility: Canon, AF actuator: STM, Maximum magnification: 0.15x. Product colour: Black. Diameter: 7.4 cm, Filter size: 6.7 cm, Length: 72 mm

Lens system
Component for *
SLR
Lens type *
Ultra-wide lens
Lens structure (elements/groups) *
14/11
Focus adjustment
Manual
Lens viewing angle, diagonal
107 - 74°
Focal length range
10 - 18 mm
Minimum aperture number *
22
Number of diaphragm blades
7
Closest focusing distance *
0.22 m
Maximum aperture number *
29
Focal length (35mm film equivalent)
16 - 29 mm
Zoom type
Turn
Image sensor format
APS-C
Lens system
Lens mount interface *
Canon EF-S
Image stabilizer
Yes
Performance
AF actuator
STM
Camera brands compatibility *
Canon
Maximum magnification
0.15x
Compatibility
EOS
Lens hood
Yes
Design
Product colour
Black
Weight & dimensions
Length
72 mm
Weight
240 g
Diameter *
7.4 cm
Filter size *
6.7 cm