Canon logo

Canon Laser Shot LBP-2900 600 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6553
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon Laser Shot LBP-2900 600 x 600 DPI A4:

Canon Laser Shot LBP-2900, Laser, 600 x 600 DPI, A4, 12 ppm

Long summary description Canon Laser Shot LBP-2900 600 x 600 DPI A4:

Canon Laser Shot LBP-2900. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.