Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Inktcartridge BC-11E kleur Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge BC-11E kleur
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAN22102
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8619
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Inktcartridge BC-11E kleur Original :
The short editorial description of Canon Inktcartridge BC-11E kleur Original

Bubblejet ink cartridge - printers - BC-11e -BJC70/80 BN-700, Drop Modulation
More>>>
Canon Inktcartridge BC-11E kleur Original:
The official marketing text of Canon Inktcartridge BC-11E kleur Original as supplied by the manufacturer

The BC11e color cartridge is comprised of 3 individual components - the print head, a black ink tank (BCI11eBk) and a color ink tank (BCI11eC). Each element has a different life, so when either ink tank is exhausted, it can be replaced without the expense of replacing the whole unit.

Short summary description Canon Inktcartridge BC-11E kleur Original:
This short summary of the Canon Inktcartridge BC-11E kleur Original data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Inktcartridge BC-11E kleur, Original, Inkjet printing, 10 - 80%, 5 - 35 °C, Ink tank ( black ) - 35 pages /Ink tank ( colour ) - 30 pages

Long summary description Canon Inktcartridge BC-11E kleur Original:
This is an auto-generated long summary of Canon Inktcartridge BC-11E kleur Original based on the first three specs of the first five spec groups.

Canon Inktcartridge BC-11E kleur. Type: Original, Print technology: Inkjet printing. Page yield footnote: Ink tank ( black ) - 35 pages /Ink tank ( colour ) - 30 pages

Features
Type *
Characteristics of the device.
Original
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Other features
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
Ink tank ( black ) - 35 pages /Ink tank ( colour ) - 30 pages
Customer service details
X