Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Inktcartridge BC-10 zwart Original Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge BC-10 zwart
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAN22100
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8367
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Inktcartridge BC-10 zwart Original Black :
The short editorial description of Canon Inktcartridge BC-10 zwart Original Black

Mono cartridge (for use with a replaceable ink tank BCI-10Bk)
More>>>
Canon Inktcartridge BC-10 zwart Original Black:
The official marketing text of Canon Inktcartridge BC-10 zwart Original Black as supplied by the manufacturer

Mono cartridge (for use with a replaceable ink tank BCI-10Bk).
Resource * about 3,000 pages (print head only)
* The cartridge life depends critically on the contents of documents printed and quality setting in the printer driver. The approximate data given above are for general information and can vary significantly according to different models of printers.
Compatible- Portable printers:BJ-30/BJC-50/BJC-55/BJC-70/BJC-80/BJC-85.
Sheetfed devices with BJ printing:BN-700.
Ink tanks: BCI-10Bk .

Short summary description Canon Inktcartridge BC-10 zwart Original Black:
This short summary of the Canon Inktcartridge BC-10 zwart Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Inktcartridge BC-10 zwart, Original, Pigment-based ink, Black, Inkjet printing

Long summary description Canon Inktcartridge BC-10 zwart Original Black:
This is an auto-generated long summary of Canon Inktcartridge BC-10 zwart Original Black based on the first three specs of the first five spec groups.

Canon Inktcartridge BC-10 zwart. Type: Original, Ink type: Pigment-based ink, Printing colours: Black

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Black
Multipack *
The packaged item contains two or more products sold as a unit.
No
Features
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
Yes
Other features
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
3000
Customer service details