Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Inktcartridge BCI-6R rood Original Magenta

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge BCI-6R rood
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAN21289
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9995
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Inktcartridge BCI-6R rood Original Magenta :
The short editorial description of Canon Inktcartridge BCI-6R rood Original Magenta

Inktcartridge BCI-6R rood
More>>>
Canon Inktcartridge BCI-6R rood Original Magenta:
The official marketing text of Canon Inktcartridge BCI-6R rood Original Magenta as supplied by the manufacturer

Canon is a leader in professional business and consumer imaging equipment and information systems. Its extensive product line and digital solutions enable businesses and consumers worldwide to capture, store, and distribute information. Whatever the product, Canon’s emphasis on quality as well as original technologies has earned the trust of customers around the world

Short summary description Canon Inktcartridge BCI-6R rood Original Magenta:
This short summary of the Canon Inktcartridge BCI-6R rood Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Inktcartridge BCI-6R rood, Original, Pigment-based ink, Magenta, Inkjet printing, 10 - 80%, 5 - 35 °C

Long summary description Canon Inktcartridge BCI-6R rood Original Magenta:
This is an auto-generated long summary of Canon Inktcartridge BCI-6R rood Original Magenta based on the first three specs of the first five spec groups.

Canon Inktcartridge BCI-6R rood. Type: Original, Ink type: Pigment-based ink, Printing colours: Magenta

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Magenta
Multipack *
The packaged item contains two or more products sold as a unit.
No
Print technology
Indicates the method used to print by this product.
Inkjet printing
Features
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Customer service details
X