Canon logo

Canon CanoScan LiDE 70 Flatbed scanner 2400 x 4800 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27675
Info modified on:
18 Jan 2024, 17:35:48
Short summary description Canon CanoScan LiDE 70 Flatbed scanner 2400 x 4800 DPI:

Canon CanoScan LiDE 70, 216 x 297 mm, 2400 x 4800 DPI, 48 bit, Flatbed scanner, CIS, USB 2.0

Long summary description Canon CanoScan LiDE 70 Flatbed scanner 2400 x 4800 DPI:

Canon CanoScan LiDE 70. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 2400 x 4800 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CIS. Standard interfaces: USB 2.0. Power consumption (typical): 3 W, Power consumption (standby): 2 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.