Canon logo

Canon Speedlite 580EX Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15785
Info modified on:
04 Apr 2019, 07:51:40
Short summary description Canon Speedlite 580EX Black:

Canon Speedlite 580EX, 0.1 s, 375 g

Long summary description Canon Speedlite 580EX Black:

Canon Speedlite 580EX. Product colour: Black, Approximate recycling time: 0.1 s, Approx. number of flashes: 100 - 700. Weight: 375 g, Dimensions (WxDxH): 76 x 134 x 114 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.