location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP780
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9791A003 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 25 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port
  • - 13.6 kg
Long product name Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm :
The long product name of Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print: 25/17 ppm, 4800 x 1200 dpi; Copy: 600 x 600/1200 x 1200 dpi, 25/17 cpm, 25% - 400%; Scan: CCD, 2400 x 4800 dpi; Fax: 33.6 Kbps, USB 2.0
More>>>
Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm:
The official description of Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The unit's ContrastPLUS 5-color ink system - four dye-based inks plus a pigment-based black ink - produces exceptional photos, along with laser-quality text. Canon Full-photolithography Inkjet Nozzle Engineering (FINE) uses a high-performance 1,856-nozzle print head that ejects precise and consistent droplets as small as 2 picoliters. The results? Outstanding resolution of up to 4800 x 1200 color dpi and clear, detailed images. When scanning photos, you'll produce brilliant 2400 dpi scans with intense 48-bit color depth. Canon Think Tank System? This efficient system has five individual ink tanks, so you replace only the color that runs out, not an entire cartridge containing unused ink. Plus, a low-ink sensor alerts you when a tank's ink level gets low. Bottom line: higher efficiency, lower printing costs. Make the camera-printer connection. With direct photo printing, just connect to any PictBridge compatible digital camera or DV camcorder, and print! It's easy and there's no computer required.

Short summary description Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm:
This short summary of the Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP780, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm:
This is an auto-generated long summary of Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP780. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black

Printing
Print resolution black
600 x 600 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed scanner
Scan technology
CCD
Input colour depth
48 bit
Fax
Faxing *
Colour faxing
Fax resolution (black)
203 x 196 DPI
Fax resolution (colour)
200 x 200 DPI
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Input & output capacity
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Design
Product colour *
Black
Market positioning *
Home & office
Power
AC input voltage
120 V
AC input frequency
60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
470 mm
Depth
485 mm
Height
305 mm
Weight
13.6 kg
Country Distributor
United Kingdom 1 distributor(s)