Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CANOSCAN 3000EX Flatbed scanner

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CANOSCAN 3000EX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9760A002
Category
With a scanner you can make all your documents, pictures and photos digital.
Scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17429
This statistic is based on the 87870 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85857 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon CANOSCAN 3000EX Flatbed scanner :
The short editorial description of Canon CANOSCAN 3000EX Flatbed scanner

CanoScan 3000ex/NON 1200x2400dpi USB A4
More>>>
Canon CANOSCAN 3000EX Flatbed scanner:
The official marketing text of Canon CANOSCAN 3000EX Flatbed scanner as supplied by the manufacturer

The CanoScan 3000 ex brings speed and high image quality to truly affordable scanning. Advantages include a USB 2.0 Hi-Speed interface and fast Multi-Photo mode to ensure superb scanning productivity.Meet all your scanning needs easily with the fast yet affordable CanoScan 3000 ex. A USB 2.0 Hi-Speed interface transfers data between your scanner and PC at amazing speed, making it perfect for high resolution scanning.hether you're scanning photos or documents get great results every time, thanks to Canon's innovative technology and unsurpassed optical expertise. 48-bit internal color depth delivers exceptional color accuracy whilst 1200 x 2400 dpi resolution captures the sharpest details. Freshen up old photos with a single click - QARE (Quality Automatic Retouching and Enhancement) removes dust and scratches, producing scans of photos that look as good as the day they were taken.Enhance creativity with Canon's comprehensive software package. This includes ArcSoft PhotoStudio and PhotoBase for image editing and management and Caere OmniPage SE for converting scanned documents to text.can multiple photos in a single operation. Skewed images are straightened automatically. They can then be filed, forwarded as email attachments or printed directly. It's the simplest and most efficient way to scan multiple photos - and Hi-Speed USB processing saves you even more time.hree 'EZ' buttons can be configured to simplify standard tasks, so with just one touch you can scan images directly to a file, copy them or send them straight to your email program. Canon's advanced Z-lid, with a double hinge, allows easy scanning of thick documents and books.

Short summary description Canon CANOSCAN 3000EX Flatbed scanner:
This short summary of the Canon CANOSCAN 3000EX Flatbed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CANOSCAN 3000EX, 216 x 297 mm, Flatbed scanner, 15 W, Windows 2000 Pro - 566 MHz - RAM 128 MB ( Hi-Speed USB )Windows XP Home/Pro - 566 MHz - RAM 128 MB..., Microsoft Windows 98/ME, Microsoft Windows XP Home Edition, Microsoft Windows 2000 Professional /..., 10 - 35 °C

Long summary description Canon CANOSCAN 3000EX Flatbed scanner:
This is an auto-generated long summary of Canon CANOSCAN 3000EX Flatbed scanner based on the first three specs of the first five spec groups.

Canon CANOSCAN 3000EX. Maximum scan size: 216 x 297 mm. Scanner type: Flatbed scanner. Power consumption (typical): 15 W. Minimum system requirements: Windows 2000 Pro - 566 MHz - RAM 128 MB ( Hi-Speed USB )Windows XP Home/Pro - 566 MHz - RAM 128 MB..., Compatible operating systems: Microsoft Windows 98/ME, Microsoft Windows XP Home Edition, Microsoft Windows 2000 Professional /.... Weight: 2.4 kg

Scanning
Maximum scan size *
216 x 297 mm
Colour scanning *
Indicates whether this product scans in colour.
Yes
Design
Scanner type *
Indicates the type of scanner this product is.
Flatbed scanner
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
15 W
System requirements
Minimum system requirements
Windows 2000 Pro - 566 MHz - RAM 128 MB ( Hi-Speed USB )Windows XP Home/Pro - 566 MHz - RAM 128 MB ( Hi-Speed USB ) Windows ME - 566 MHz - RAM 128 MB (Hi-Speed USB )Windows 2000 Pro - Pentium II - 233 MHz - RAM 64 MB ( USB ) Windows 98/ME - Pentium II - 233 MHz - RAM 64 MB ( USB )Windows XP Home/Pro - Pentium II - 233 MHz - RAM 128 MB (USB)
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98/ME, Microsoft Windows XP Home Edition, Microsoft Windows 2000 Professional / XP Professional
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.4 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities, ScanGear Toolbox, ArcSoft PhotoStudio, ScanSoft OmniPage SE
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
255 x 460 x 63 mm
Compatibility
The other products, software and hardware this product can be used with.
PC
Scan input modes
Ways by which the scanning process can be initiated with this product or used applications.
Single-pass
I/O ports
An interface on a device to which you can connect another device.
1 x Hi-Speed USB - 4 PIN USB Type B
Customer service details
X