location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon M30 Media Storage Black 30 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M30 Media Storage
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9734A007
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon M30 Media Storage Black 30 GB :
The long product name of Canon M30 Media Storage Black 30 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M30 Media Storage
More>>>
Canon M30 Media Storage Black 30 GB:
The official description of Canon M30 Media Storage Black 30 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The M30 is a 30GB portable storage device for the EOS photographer on the move. Featuring a high resolution 3.7" LCD screen, it provides top-quality image review and secure storage in a durable body.

Features:
- 30GB HDD.
- High quality 3.7" LCD.
- Durable magnesium alloy body.
- CF and SD card slots with one-button back-up.
- Automatic data checking during transfer.
- Slideshow function.
- Compatible with popular multimedia formats.
- Exif data visible.

30GB HDD
With a 30GB internal hard drive, the M30 provides storage space for thousands of high quality images in one easy-to-carry device.

High quality 3.7" LCD with wide viewing angle
The 3.7" LCD screen provides superior colour reproduction, VGA resolution and an ultra-wide 1600 viewing angle to display your photos in detail.

Magnesium alloy body
The M30 is crafted from strong, lightweight magnesium alloy, creating a device durable enough to accompany you anywhere.

CF and SD card slots with easy back-up operation
Whether you choose to photograph to SD or CompactFlash, integrated slots are provided for convenient data transfer. Simply insert a memory card and, at the touch of a button, information is transferred to the M30’s HDD at speeds of over 4 MB/s - while Data Verification checks that your images are duplicated without corruption.

Password protection of images for security
Keep your private images private. Password protection ensures that only your intended audience sees your pictures.

Slideshow function with background music
Effortlessly review large numbers of files with the M30’s built-in Slideshow function. The option of adding background music allows you to create powerful presentations of your images, anywhere.

Support for many formats
Much more than a picture viewer, the M30 offers support for almost every popular audio-visual file format, including JPEG, TIFF, MPEG 1, 2 and 4, MP3 and WAV. The M30 also allows you to store images in Canon’s own D-SLR RAW format, making it an ideal solution for photographers who need to store and preview images on location.

Detailed EXIF data visible
Get comprehensive EXIF details - including shooting date and time, and camera settings - for any shot at the touch of a button.

Audio/Video out and PictBridge connection
Audio/Video out sockets make presenting your work easy; one simple connection and you’re ready to take your images or sounds to a wider audience. Or you can choose to print directly to a PictBridge compatible printer via a single cable connection. No computers, no fuss - just instant copies of your images, whenever you need them.

Short summary description Canon M30 Media Storage Black 30 GB:
This short summary of the Canon M30 Media Storage Black 30 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Canon M30 Media Storage, Black, MPEG1, MPEG2, MPEG4, WAV, MP3, 9.4 cm (3.7"), 640 x 480 pixels, 160°

Long summary description Canon M30 Media Storage Black 30 GB:
This is an auto-generated long summary of Canon M30 Media Storage Black 30 GB based on the first three specs of the first five spec groups.

Canon M30 Media Storage. Product colour: Black, Video formats supported: MPEG1, MPEG2, MPEG4, Audio formats supported: WAV, MP3. Display diagonal: 9.4 cm (3.7"), Display resolution: 640 x 480 pixels, Viewing angle: 160°. Storage media type: HDD, Total storage capacity: 30 GB, HDD speed: 4200 RPM. Width: 139.5 mm, Depth: 80.5 mm, Height: 33.5 mm. Compatible operating systems: Windows 2000/XP/Vista Mac OS X 10.2-10.4, Connectivity technology: Wired, I/O ports: A/V

Features
Product colour *
Black
Supported radio bands *
Not supported
Video formats supported *
MPEG1, MPEG2, MPEG4
Audio formats supported
WAV, MP3
Display
Built-in display *
Yes
Display diagonal
9.4 cm (3.7")
Display resolution
640 x 480 pixels
Viewing angle
160°
Display brightness
280 cd/m²
Contrast ratio (typical)
250:1
Storage
Built-in storage media *
Yes
Storage media type *
HDD
Total storage capacity *
30 GB
HDD speed
4200 RPM
Card reader integrated *
Yes
Compatible memory cards
CF, MMC, SD, SDHC
HDD capacity
30 GB
HDD size
1.8"
Video
Full HD
No
Ports & interfaces
USB 2.0 ports quantity *
1
Headphone outputs
1
Network
Ethernet LAN *
No
Wi-Fi *
No
Weight & dimensions
Width
139.5 mm
Depth
80.5 mm
Height
33.5 mm
Weight
359 g
Dimensions (WxDxH)
139.5 x 33.5 x 80.5 mm
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
10 - 80%
Other features
I/O ports
A/V
Compatible operating systems
Windows 2000/XP/Vista Mac OS X 10.2-10.4
PictBridge
Yes
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:54:32
Uk has collected 3 expert reviews for Canon M30 Media Storage Black 30 GB and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
photoanswers.co.uk
Updated:
2011-08-10 01:54:32
For Canon Digital SLR users, the M30 portable storage device is one solution to downloading and storing images in the field...
60%
whatdigitalcamera.com
Updated:
2011-08-10 01:54:31
Manufacturer: Canon Model: M30 portable storage unitPrice: £320 www.canon.co.ukWith DSLRs climbing higher and higher up the megapixel ladder, portable storage units are more necessary than ever. Canon’s M30 is the smaller of the company’s two offerings...
Good Great LCD screen, construction...
Bad Expensive, handling, slow transfer speeds...
Bottom line The unit doesn’t represent very good value, at over £300, Epson and Vosonic offer a better capacity-to-outlay ratio and wider support for other file formats.
77%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)