Canon logo

Canon M80 Media Storage Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25940
Info modified on:
10 Aug 2018, 05:49:30
Short summary description Canon M80 Media Storage Black:

Canon M80 Media Storage, Black, M-JPEG, MP3, 9.4 cm (3.7"), 640 x 480 pixels, 160°

Long summary description Canon M80 Media Storage Black:

Canon M80 Media Storage. Product colour: Black, Video compression formats: M-JPEG, Audio formats supported: MP3. Display diagonal: 9.4 cm (3.7"), Display resolution: 640 x 480 pixels, Viewing angle: 160°. HDD speed: 4200 RPM, Compatible memory cards: CF, MMC, SD, SDHC, HDD capacity: 80 GB. Weight: 359 g. Compatible operating systems: Windows 2000/XP/Vista Mac OS X 10.2-10.4, Connectivity technology: Wired, I/O ports: A/v

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.