Canon logo

Canon Digital IXUS i5 1/2.5" 5 MP CCD

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50602
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon Digital IXUS i5 1/2.5" 5 MP CCD:

Canon Digital IXUS i5, 5 MP, 1/2.5", CCD, 100 g

Long summary description Canon Digital IXUS i5 1/2.5" 5 MP CCD:

Canon Digital IXUS i5. Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD. Digital zoom: 6.5x. Display diagonal: 3.81 cm (1.5"). Internal memory: 32 MB. Weight: 100 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.