Canon Digital IXUS i5, 5 MP, 1/2.5", CCD, 100 g
Canon Digital IXUS i5. Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD. Digital zoom: 6.5x. Display diagonal: 3.81 cm (1.5"). Internal memory: 32 MB. Weight: 100 g