Canon PowerShot A400 Sunset Gold Orange, 3.2 MP, CCD, 2x, 165 g
Canon PowerShot A400 Sunset Gold Orange. Megapixel (approx.): 3.2 MP, Sensor type: CCD. Optical zoom: 2x, Digital zoom: 3.2x. Display diagonal: 3.81 cm (1.5"). Weight: 165 g