Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon KP-108IN photo paper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KP-108IN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9585A001 show
Show alternative article codes used in the online market place
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86032
This statistic is based on the 87930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85932 free Open Icecat users.
Info modified on: 29 Mar 2017 11:21:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon KP-108IN photo paper :
The short editorial description of Canon KP-108IN photo paper

KP-108IP Ink Cartridge + Fotopaper
More>>>
Canon KP-108IN photo paper:
The official marketing text of Canon KP-108IN photo paper as supplied by the manufacturer

Get gorgeous prints of your favorite shots! Canon's KP-108IP provides 108 sheets of 4" x 6" photo print paper and an ink cartridge for compatible Canon printers (including the CP-220, CP-330, and CP-400). The protective overcoating on the paper will give your pictures longer life and that "photo lab" feel.

Short summary description Canon KP-108IN photo paper:
This short summary of the Canon KP-108IN photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Canon KP-108IN, 10 x 15 cm, 108 sheets, 10x15cm (4"x6")

Long summary description Canon KP-108IN photo paper:
This is an auto-generated long summary of Canon KP-108IN photo paper based on the first three specs of the first five spec groups.

Canon KP-108IN. Media size (1 slide): 10 x 15 cm, Media sheets per package: 108 sheets, Standard media sizes: 10x15cm (4"x6")

Other features
Media size (1 slide)
10 x 15 cm
Other features
Media sheets per package
Number of media (paper or film) sheets in package.
108 sheets
Standard media sizes
10x15cm (4"x6")
Country Distributor
Nederland 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details