location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageRUNNER IR1530 Laser A4 2400 x 600 DPI 15 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageRUNNER
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IR1530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9573A016
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon imageRUNNER IR1530 Laser A4 2400 x 600 DPI 15 ppm :
The long product name of Canon imageRUNNER IR1530 Laser A4 2400 x 600 DPI 15 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IR 1530
More>>>
Canon imageRUNNER IR1530 Laser A4 2400 x 600 DPI 15 ppm:
The official description of Canon imageRUNNER IR1530 Laser A4 2400 x 600 DPI 15 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase productivity and save on time and space. The true multifunctional versatility of the iR 1530 with an Automatic Document Feeder as standard, is the ideal way to handle your printing and copying requirements effortlessly.

Boost Overall Productivity
Work turnover in a small office or home office can be far more demanding than within larger organisations. You have to get through more business in less time and with fewer staff. That's where the iR 1530 can deliver. Whatever your workload, network printing and copying is right at hand at a fast 15 pages per minute in one compact unit. Always keeping you one step ahead of the competition and allowing you to meet the tightest deadlines without delay.

Exceptional Print And Copy Quality
You're judged by the quality of your work. While content comes first, presentation is crucially important. To make sure that you benefit from the best looking prints, the iR 1530 has a high resolution of up to 2400 x 600dpi (enhanced). A Text/Photo mode automatically distinguishes between photos and text in the document and adjusts the copy contrast for the finest results. But you don't just get improved quality, you also save money. An efficient toner refill system ensures toner is no longer wasted - and a toner saving mode reduces running costs even further.

Smooth Fast Document Feeding
Busy offices faced with larger document workloads will find the Automatic Document Feeder (ADF) offers the easiest way to increase efficiency. It allows the machine to scan and copy all your multi-page documents automatically, leaving you free to get on with more important work.

Ease Of Use And Digital Efficiency
A clear control panel with a practical message display ensures ease of use for all operations. The iR 1530 also offers time-saving digital functionality: Multiple-page documents can be scanned just once, to produce 99 copies. Electronic sorting then automatically collates multiple sets in page order, without the need for a sorter. Plus, you can cut down considerably on your paper costs simply by scanning two originals and copying them to a single A4 page.

Optional Network Printing Adds To Overall Productivity
Share laser printing resources with everyone on your network and see overall productivity soar. The iR 1530 can be connected directly to the AXIS 1610 Print Server, providing seamless network printing for all your office computers. Small and simple to install, the AXIS 1610 can be configured and managed using any standard web browser. It allows users to monitor the printer status directly from any connected desktop – and remote monitoring with e-maintenance is also supported.

You Choose Exactly What You Want
The advantage of the iR 1500 series is that you choose the configuration that suits your precise business needs. The iR1510 offers outstanding printing and copying. The iR1530 has an Automatic Document Feeder to speed up larger copying workloads. And the iR 1570F has the additional benefit of fast faxing.

Features:
- Digital copier & laser printer with 30 sheet ADF.
- Laser copy quality (600x600dpi, 1200x600dpi enhanced).
- High print resolution (600x600dpi, 2400x600dpi enhanced).
- Fast 15 ppm output for enhanced productivity.
- Optional network printing for up to 5 users.

Short summary description Canon imageRUNNER IR1530 Laser A4 2400 x 600 DPI 15 ppm:
This short summary of the Canon imageRUNNER IR1530 Laser A4 2400 x 600 DPI 15 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageRUNNER IR1530, Laser, 2400 x 600 DPI, Mono scanning, A4

Long summary description Canon imageRUNNER IR1530 Laser A4 2400 x 600 DPI 15 ppm:
This is an auto-generated long summary of Canon imageRUNNER IR1530 Laser A4 2400 x 600 DPI 15 ppm based on the first three specs of the first five spec groups.

Canon imageRUNNER IR1530. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Warm-up time
4.5 s
Time to first page (black, normal)
13 s
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
99 copies
Scanning
Scanning *
Mono scanning
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Recommended media weight
Cassette: 64 - 80, Stack Bypass: 56 - 128, ADF: 58 - 128
Performance
Internal memory *
16 MB
Design
Market positioning *
Business
Power
Power consumption (average operating)
890 W
Weight & dimensions
Weight
24 kg
Other features
Networking features
Multi PDL Network Printing
Dimensions (WxDxH)
475 x 442 x 384 mm
Power requirements
230V, 50/60 Hz
Image scaling/enlargement range
50 - 200%
Technical features
PDL Support
Compatible operating systems
Windows 95/98/Me/NT4.0/2000/XP/2003
All-in-one functions
Scan
Colour all-in-one functions
No