Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageRUNNER iR1510 Laser 600 x 600 DPI 15 ppm A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageRUNNER
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iR1510
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9573A003
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11003
This statistic is based on the 87775 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85728 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon imageRUNNER iR1510 Laser 600 x 600 DPI 15 ppm A4 :
The short editorial description of Canon imageRUNNER iR1510 Laser 600 x 600 DPI 15 ppm A4

iR 1510
More>>>
Canon imageRUNNER iR1510 Laser 600 x 600 DPI 15 ppm A4:
The official marketing text of Canon imageRUNNER iR1510 Laser 600 x 600 DPI 15 ppm A4 as supplied by the manufacturer

Benefit from increased printing and copying productivity with the iR 1510. True multi-functionality means you get more for your money in less space, meeting both business and budget demands.

Boost Overall Productivity
Work turnover in a small office or home office can be far more demanding than within larger organisations. You have to get through more business in less time and with fewer staff. That's where the iR 1510 can deliver. Whatever your workload, network printing and copying is right at hand at a fast 15 pages per minute in one compact unit. Always keeping you one step ahead of the competition and allowing you to meet the tightest deadlines without delay.

Exceptional Print and Copy Quality
You're judged by the quality of your work. While content comes first, presentation is crucially important. To make sure that you benefit from the best looking prints, the iR 1510 has a high resolution of up to 2400 x 600dpi (enhanced). A Text/Photo mode automatically distinguishes between photos and text in the document and adjusts the copy contrast for the finest results. But you don't just get improved quality, you also save money. An efficient toner refill system ensures toner is no longer wasted - and a toner saving mode reduces running costs even further.

Ease Of Use And Digital Efficiency
A clear control panel with a practical message display ensures ease of use for all operations. The iR 1510 also offers time-saving digital functionality: From one original, you can produce up to 99 copies. Electronic sorting automatically collates multiple sets in page order, without the need for a sorter. Plus, you can cut down considerably on your paper costs simply by scanning two originals and copying them to a single A4 page.

Optional Network Printing Adds To Overall Productivity
Share laser printing resources with everyone on your network and see overall productivity soar. The iR 1510 can be connected directly to the AXIS 1610 Print Server, providing seamless network printing for all your office computers. Small and simple to install, the AXIS 1610 can be configured and managed using any standard web browser. It allows users to monitor the printer status directly from any connected desktop – and remote monitoring with e-maintenance is also supported.

You Choose Exactly What You Want
The advantage of the iR 1500 series is that you choose the configuration that suits your precise business needs. The iR1510 offers outstanding printing and copying. The iR1530 has an Automatic Document Feeder to speed up larger copying workloads. And the iR 1570F has the additional benefit of fast faxing.

Features:
- All-in-one digital copier & laser printer.
- Laser copy quality (600x600dpi, 1200x600dpi enhanced).
- High print resolution (600x600dpi, 2400x600dpi enhanced).
- Fast 15 ppm output for enhanced productivity.
- Optional network printing.

Short summary description Canon imageRUNNER iR1510 Laser 600 x 600 DPI 15 ppm A4:
This short summary of the Canon imageRUNNER iR1510 Laser 600 x 600 DPI 15 ppm A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageRUNNER iR1510, Laser, 600 x 600 DPI, Mono scanning, A4

Long summary description Canon imageRUNNER iR1510 Laser 600 x 600 DPI 15 ppm A4:
This is an auto-generated long summary of Canon imageRUNNER iR1510 Laser 600 x 600 DPI 15 ppm A4 based on the first three specs of the first five spec groups.

Canon imageRUNNER iR1510. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
No
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
15 ppm
Warm-up time
Time needed before printing after power switched on.
4.5 s
Time to first page (black, normal)
13 s
Copying
Copying *
Description of copying function (colour or monochrome).
No
Maximum number of copies
99 copies
PC free copying
Yes
Scanning
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Mono scanning
Fax
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Features
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Input & output capacity
Total input capacity *
500 sheets
Maximum input capacity
500 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
210 x 297 mm
Recommended media weight
Cassette: 64 - 80; Stack Bypass: 56 - 128
Design
Market positioning *
Business
Power
Power consumption (average operating) *
809 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
21.9 kg
Other features
Networking features
Optional
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
475 x 442 x 327 mm
Power requirements
230V; 50/60Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95/98/Me/NT4.0/2000/XP/2003
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Scan
Colour all-in-one functions
N
Print quality (black, draft quality)
600 DPI
Standard media sizes
A4, A5
Print quality (black, best quality)
Best print quality with black cartridge. Often the quality is optimized by using rendering techniques, and the most optimal conditions are assumed, like using good photo paper.
2400 x 600 DPI
Image scaling/enlargement range
50 - 200%
Customer service details