location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MVX30i 2.2 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MVX30i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9542A007
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MVX30i 2.2 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.2 MP CCD 25.4 / 3.4 mm (1 / 3.4")
  • - Optical zoom: 10x Digital zoom: 200x
  • - LCD 6.35 cm (2.5")
  • - Built-in microphone
  • - PictBridge
  • - Lithium-Ion (Li-Ion) 3.2 h
Long product name Canon MVX30i 2.2 MP CCD :
The long product name of Canon MVX30i 2.2 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MVX30i 2.2 Megapixel
More>>>
Canon MVX30i 2.2 MP CCD:
The official description of Canon MVX30i 2.2 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With Canon's unique DIGIC DV dual processing, the MVX30i effortlessly combines proven digital video technology with impressive digital still capability in a single super-styled digital masterpiece.

Purity of design
Slide the tiny MVX30i into your palm and everything about its cool design falls into place. This super-stylish extension of your imagination does so much more than simply record. Beneath the lustrous metallic coat lies 2.2 Megapixel power in waiting: both superb quality digital video and a fully featured digital still camera, with an abundant array of advanced features normally reserved for single-purpose devices.

Clear vision
2.2 Megapixel resolution guarantees unsurpassed video clarity and also lays the foundation for photos printable up to 15 x 21cm at superb photo quality.

True & Natural
The MVX30i produces what our engineers call emotional colours - bluer skies, greener grass and attractive, healthier skin tones. As a starting point, an RGB primary colour filter does away with image-degrading signal-conversion for truer, more natural colours. To perform the complex algorithms necessary to then record these, all key processing and memory requirements are combined onto a purpose-built DIGIC DV chip. During simultaneous video/still capture, video and stills processing follow two discrete paths.

Optics
60 year Canon precision optics heritage are built into the superbly specified 10x optical zoom lens. Remarkable f1.8/2.5 performance means you capture maximum available light, assuring crisp, clear and clean images from one frame corner to the other, even in low light conditions.

Direct print
A Print/Share button delivers immediate, PC-free direct printing to any PictBridge compatible or Canon photo printer, or effortless file transfers to your computer.

Shoot & playback flexibility
A Super Night LED light allows you to shoot video in zero light conditions, while a built-in flash provides digital still lighting to a distance of up to 2m. And for enjoying it all later, a 16:9 high resolution mode gives you true wide-screen results.

Motion JPEG
Easily share clips across the internet after shooting Motion JPEG movies direct to SD or MMC memory cards. Depending on memory card capacity, up to 60 minutes of QVGA or QQVGA formats can be recorded straight to card or copied to card from DV tape.

Get connected
FireWire and USB 2.0 terminals allow fast, high quality dubbing, connection to a PC's IEEE1394 port for editing and retouching, direct printing and easy high-speed file transfer of still images and video files from the camcorder memory card.

Short summary description Canon MVX30i 2.2 MP CCD:
This short summary of the Canon MVX30i 2.2 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MVX30i, 2.2 MP, CCD, 25.4 / 3.4 mm (1 / 3.4"), 6.35 cm (2.5"), LCD, 470 g

Long summary description Canon MVX30i 2.2 MP CCD:
This is an auto-generated long summary of Canon MVX30i 2.2 MP CCD based on the first three specs of the first five spec groups.

Canon MVX30i. Total megapixels: 2.2 MP, Sensor type: CCD, Optical sensor size: 25.4 / 3.4 mm (1 / 3.4"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 4.7 - 470 mm. Camcorder tape type: Mini-DV. Display diagonal: 6.35 cm (2.5"), Display: LCD. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 3.2 h

Image sensor
Total megapixels *
2.2 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 3.4 mm (1 / 3.4")
Optical sensor resolution
2230000 pixels
Effective megapixels (movie)
2 MP
Lens system
Focal length range
4.7 - 470 mm
Optical zoom *
10x
Filter size
3.05 cm
Digital zoom *
200x
Image stabilizer *
Yes
Storage
Camcorder tape type
Mini-DV
Display
Display diagonal *
6.35 cm (2.5")
Display
LCD
Audio
Built-in microphone *
Yes
Ports & interfaces
PictBridge *
Yes
DV port
Yes
S-Video in
Yes
S-Video out
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
3.2 h
Weight & dimensions
Width
53 mm
Depth
101 mm
Height
107 mm
Weight *
470 g
Other features
Resolution
1632 x 1224 pixels
Auto focus
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:51:06
Uk has collected 2 expert reviews for Canon MVX30i 2.2 MP CCD and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
v3.co.uk
Updated:
2016-11-14 19:51:06
A tiny DV camera that takes good stills too.
80%
Brand Image Product code Product Stock Price from
Canon MVX30I DIGITAL CAMCORDER 2.2 MP CCD Canon MVX30I DIGITAL CAMCORDER 2.2 MP CCD
(show image)
MVX30I MVX30I DIGITAL CAMCORDER 0.00
(excl. VAT)
0 (incl. VAT)