Canon logo

Canon MVX30I Digitale Videocamera 10x Optische zoom MiniDV video-on-mem-card 2.2 MP CCD

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13381
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon MVX30I Digitale Videocamera 10x Optische zoom MiniDV video-on-mem-card 2.2 MP CCD:

Canon MVX30I Digitale Videocamera 10x Optische zoom MiniDV video-on-mem-card, 2.2 MP, CCD, 25.4 / 3.4 mm (1 / 3.4"), 6.35 cm (2.5"), 470 g

Long summary description Canon MVX30I Digitale Videocamera 10x Optische zoom MiniDV video-on-mem-card 2.2 MP CCD:

Canon MVX30I Digitale Videocamera 10x Optische zoom MiniDV video-on-mem-card. Total megapixels: 2.2 MP, Sensor type: CCD, Optical sensor size: 25.4 / 3.4 mm (1 / 3.4"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 4.7 - 470 mm. Display diagonal: 6.35 cm (2.5"). Weight: 470 g, Width: 53 mm, Depth: 107 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.