Canon logo

Canon Objective EF-S 10-22mm f/3.5-4.5 USM

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8465
Info modified on:
14 May 2019, 11:09:47
Short summary description Canon Objective EF-S 10-22mm f/3.5-4.5 USM:

Canon Objective EF-S 10-22mm f/3.5-4.5 USM, 13/10, 16 - 35 mm

Long summary description Canon Objective EF-S 10-22mm f/3.5-4.5 USM:

Canon Objective EF-S 10-22mm f/3.5-4.5 USM. Lens structure (elements/groups): 13/10, Closest focusing distance: 0.24 m, Focal length range: 16 - 35 mm. Diameter: 8.35 cm, Filter size: 77 mm, Length: 89.8 mm. Magnification: 0.17@22mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.