Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot S70 7.1 MP CCD 1/1.8" Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot S70
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9514A011 show
Show alternative article codes used in the online market place
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17009
This statistic is based on the 87930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85932 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PowerShot S70 7.1 MP CCD 1/1.8" Black :
The short editorial description of Canon PowerShot S70 7.1 MP CCD 1/1.8" Black

PowerShot S70
More>>>
Canon PowerShot S70 7.1 MP CCD 1/1.8" Black:
The official marketing text of Canon PowerShot S70 7.1 MP CCD 1/1.8" Black as supplied by the manufacturer

- 7.1 Megapixels
- 3.6x wide angle optical zoom
- Canon UA lens for slim body
- 13 shooting modes
- DIGIC & iSAPS
- 9-point AiAF
- Print/Share button
- PictBridge/Canon Direct Print compatible
- Wide range of accessories

Built to impress
The commanding 7.1 Megapixel power of the PowerShot S70 captures more than enough detail for full prints exceeding A3 size and effective post-shoot cropping. A new Canon UA lens simultaneously yields hi-fidelity, superb clarity images, a remarkably thin body and an incredibly compact 3.6x optical zoom range.

Framing freedom
The focal length range of 28mm wide-angle to 100mm telephoto (35mm format equivalent) is extendable to an impressive 200mm with use of an optional tele-converter. A macro function allows shots from as close as 4cm.

Creative control
A vast array of features is protected by a remarkably sleek, elegant and superbly finished compact body. Use the SLR-style Mode Dial on the top of the camera to shift quickly and easily between 13 different shooting modes including VGA movie and custom modes. Lossless RAW format file recording is supported for ultimate control.

Processing power
Canon's DIGIC processor executes complex functions at high speed, delivering superb image quality, fast and accurate auto focus and up to 2 frames per second continuous shooting speed. iSAPS instantly analyses the scene and makes adjustments even before the shutter release is pressed, optimising exposure, white balance and auto-focus settings in every shooting situation.

Focus and exposure
The 9-Point Artificial Intelligent Auto Focus (AiAF) system automatically detects your subject from nine fixed focusing areas across the frame, keeping even off-centre subjects in-focus. FlexiZone AF/AE lets you scroll the auto focus area around the frame to select the desired subject and weights exposure accordingly.

Advanced printing
The camera prints directly to all PictBridge or Canon Direct Print compatible printers. Create beautiful, instant photo prints by connecting camera to printer and pushing the Print/Share button, which also speeds up uploads to any Windows PC.

Short summary description Canon PowerShot S70 7.1 MP CCD 1/1.8" Black:
This short summary of the Canon PowerShot S70 7.1 MP CCD 1/1.8" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot S70, 7.1 MP, 1/1.8", CCD, 4x, 230 g, Black

Long summary description Canon PowerShot S70 7.1 MP CCD 1/1.8" Black:
This is an auto-generated long summary of Canon PowerShot S70 7.1 MP CCD 1/1.8" Black based on the first three specs of the first five spec groups.

Canon PowerShot S70. Megapixel: 7.1 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4.1x, Focal length range (f-f): 5.8 - 20.7 mm. Display diagonal: 4.57 cm (1.8"). Viewfinder type: optical. PictBridge. Weight: 230 g. Product colour: Black

Picture quality
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
7.1 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/1.8"
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
4x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4.1x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
5.8 - 20.7 mm
Focusing
Focus *
TTL
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
50,100,200,400,AUTO
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
cf
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
4.57 cm (1.8")
Display resolution (numeric)
Total number of pixels that display has.
118000 pixels
Viewfinder
Viewfinder type
A viewfinder is the window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image. There are two types: optical and digital. In an optical viewfinder, the photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder. With a digital viewfinde, there is an LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
optical
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Camera
Shooting modes *
Auto,Manual,Movie
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
114 mm
Depth *
The distance from the front to the back of something.
56.5 mm
Height *
The measurement of the product from head to foot or from base to top.
38.8 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
230 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
114 x 38.8 x 56.5 mm
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:53:38
Uk has collected 14 expert reviews for Canon PowerShot S70 7.1 MP CCD 1/1.8" Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:53:38
Nl heeft 14 proffesionele recensies verzameld voor Canon PowerShot S70 7,1 MP CCD 1/1.8" Black. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:53:38
Fr a recueilli 14 avis d’experts pour Canon PowerShot S70 7,1 MP CCD 1/1.8" Black et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:53:38
De hat 14 Expertenmeinungen über Canon PowerShot S70 7,1 MP CCD 1/1.8 Zoll Black eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:53:38
Testseek ha raccolto 14 recensioni da parte di esperti per Canon PowerShot S70 7,1 MP CCD 1/1.8" Black e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:53:38
Es ha coleccionado 14 opiniones de expertos para Canon PowerShot S70 7,1 MP CCD 1/1.8" Black y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:53:38
Dk har samlet 14 ekspertanmeldelser for Canon PowerShot S70 7,1 MP CCD 1/1.8" Black og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:53:38
Se har samlat in 14 experttester för Canon PowerShot S70 7,1 MP CCD 1/1.8" Black och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:53:38
Es has recollit 14 revisions d'experts per Canon PowerShot S70 7,1 MP CCD 1/1.8" Black i la qualificació mitjana dels experts és de 70 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 07:14:32
Canons easy-to-use PowerShot S70 feels like a brick compared to the majority of todays lightweight point-and-shoots, and at $999 its expensive for its class. For the premium, however, it produces outstanding pictures and a has built-in wide-angle lens.
70%
dpexpert.com.au
Updated:
2011-11-04 07:14:34
The Canon Powershot S70 and G6 cameras are the 7 megapixel evolutions of the company?s top optical viewfinder cameras. Think of it as the already excellent S60 and G5 getting better. There are improvements in the sensors (now 7mp), the ergonomics and...
0%
hhcmag.com
Updated:
2011-09-25 22:53:37
News Issue 8.5 Onsale Now! Why would you want a 7 megapixel camera when a lowly 3.2 megapixel is enough to print out perfectly good 8x10 enlargements? How often do you run monster-sized prints? How many inkjet printers can even do that? The ans...
0%
Neocamera.com
Updated:
2011-09-25 22:53:37
The Canon Powershot S70 would be great if it did not have so many problems! In terms of functionality it is similar to the Canon Powershot G6, except for a compact body and lens. This is where the corner softness and purple fringing not seen on the G...
40%
Computerpoweruser.com
Updated:
2011-09-25 22:53:37
Not long ago, cameras with resolution of greater than 6MP were relegated to the realm of digital SLRs. In the past year or so, a few manufacturers began integrating high-resolution image sensors into compact cameras. Canons PowerShot S70 is one incar...
0%
pcmag.com
Updated:
2011-09-25 22:53:37
If youre looking for a solid camera that takes excellent photos, but dont want the heft or expense of a model like the Cano Specs: Included Memory Amount: 32 MB, Included Memory: Media Card, Media Format: CompactFlash, Type: Compact, Maximum Reso...
80%
dpreview.com
Updated:
2011-09-25 22:53:37
On August the 19th of this year Canon announced a new flagship addition to its successful S range, the 7 megapixel PowerShot S70. Aside from the black paint job and new sensor the S70 is identical to the PowerShot S60 (reviewed August 2004), sharing...
Good Excellent resolution, Low noise at ISO 50 and 100, not bad at 200 and 400, Excellent metering, color and dynamic range, Very clean, artefact-free images, Wide-angle zoom (28 - 100 mm equiv.), Excellent range of controls, Solid build quality, nice metallic...
Bad Some purple fringing visible at wide-angle or maximum apertures, Some corner softness at wide-angle and maximum aperture, Lens slow at telephoto (F5.3), Auto focus can be slow, Low-light focus unreliable - especially at long end of the zoom, LCD monitor d...
Bottom line Our first experience of Sonys new 7.1MP chip, as seen in the Cyber-shot P150, was overwhelmingly positive. Not only does it outperform the 5MP sensor it replaces (the 6MP version never really made an impact on compact cameras) in resolution terms, it...
0%
dcresource.com
Updated:
2011-09-25 22:53:37
The Canon PowerShot S70 ($599) is a 7 Megapixel version of the PowerShot S60 (see our review) that was released earlier this year. The S60 and S70 are virtually identical, with the S70 having a 7.1 Megapixel CCD (versus 5.0 on the S60), a slightly...
0%
steves-digicams.com
Updated:
2014-04-10 01:27:45
The Powershot S70 is the "big brother" of the 5.0 megapixel PowerShot S60 and is aimed at the advanced user who wants full photographic control in a compact digital camera with very high resolution. The S70 combines a 7.1-megapixel imager with the same...
0%
smartson.se
Updated:
2011-09-25 22:53:37
Med sin snygga design, många megapixlars upplösning och vidvinkelläge motsvarande 28 mm tror testarna att S70 kommer locka köpare.
0%
itavisen.no
Updated:
2011-09-25 22:53:37
Med mørkt og sensuelt design skal Canon fange estetikernes oppmerksomhet. Her er PowerShot S70.
83%
Show all
Country Distributor
Nederland 1 distributor(s)
Customer service details