location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon P23-DH V calculator Desktop Printing Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P23-DH V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9492A001/1904B001
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:41:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon P23-DH V calculator Desktop Printing Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing Desktop Grey
  • - 12 digits
  • - Print speed: 2.3 lpm
  • - AC
Warranty:
Long product name Canon P23-DH V calculator Desktop Printing Grey :
The long product name of Canon P23-DH V calculator Desktop Printing Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P23-DHV 12 digits, 2.3 lines per second, LCD Display.
More>>>
Canon P23-DH V calculator Desktop Printing Grey:
The official description of Canon P23-DH V calculator Desktop Printing Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The next-generation portable printing calculator has arrived. The Canon P23-DHV now features Time Calculation where time-based fee structures are needed. This category of calculators delivers high-performance for your everyday calculations, a clock and calendar function which enables you to view the time and date with a quick glance, and the ability to perform profit margin calculations with the touch of just a few keys. The P23-DHV also comes with a built-in low battery indicator to alert you when it's time to change the batteries. Simplicity, portability and convenience — wherever you go.

Short summary description Canon P23-DH V calculator Desktop Printing Grey:
This short summary of the Canon P23-DH V calculator Desktop Printing Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Canon P23-DH V, Desktop, Printing, 12 digits, AC, Grey

Long summary description Canon P23-DH V calculator Desktop Printing Grey:
This is an auto-generated long summary of Canon P23-DH V calculator Desktop Printing Grey based on the first three specs of the first five spec groups.

Canon P23-DH V. Form factor: Desktop, Type: Printing. Digits: 12 digits. Print speed: 2.3 lpm. Power source: AC. Product colour: Grey

Design
Form factor *
Desktop
Type *
Printing
Product colour *
Grey
Display
Digits *
12 digits
Printing
Print speed
2.3 lpm
Power
Power source *
AC
Auto power off
Yes
Weight & dimensions
Weight
510 g
Dimensions (WxDxH)
164 x 232 x 56 mm