Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MVX200i 1.33 MP CCD

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MVX200i
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9483A004 show
Show alternative article codes used in the online market place
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18590
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon MVX200i 1.33 MP CCD :
The short editorial description of Canon MVX200i 1.33 MP CCD

MVX200 CAMCORDER 14X ZOOM
More>>>
Canon MVX200i 1.33 MP CCD:
The official marketing text of Canon MVX200i 1.33 MP CCD as supplied by the manufacturer

The MVX200i combines form and function to great effect. It has a compact ergonomic shape and an impressive specification that includes a powerful zoom and the ability to shoot stills.


Features

Stylish, compact design 1/4.5" 1.33 megapixel CCD 14x optical zoom DIGIC DV High Resolution 16:9 Mode Image Stabilizer Night Mode Extended Motion JPEG recording Digital still functionality Direct Print and PictBridge compatible DV Out / DV In Analogue In & Analogue/Digital Converter PC Connection Kit (USB) with DV Messenger


Smart looks, smart technology¿smart choice.


Stylish and ergonomic With a sleek, compact body that fits easily in your hand, the MVX200i is ergonomically designed and beautifully balanced. It's easy to operate, with key controls positioned at your fingertips.

Capture the detail
The MVX200i provides superior image resolution thanks to a 1.33 megapixel CCD. Whether recording movies or stills, images are consistently sharp and detailed.

Colours as you remember them
Canon's remarkable DIGIC DV processor means recorded colours are just as you remember them. Blue skies aren't washed out, green grass is natural, while 'hot' colours such as reds and oranges lose none of their intensity. Importantly, skin tones remain beautifully neutral.

Powerful zoom and blur-free images
The 14x optical zoom gives you a large magnification range which increases to 280x in combination with the digital zoom. You won't have to worry about image-blur either, since the camcorder is equipped with Canon's unique Image Stabilizer, virtually eliminating the effects of camera-shake. Image Stabilization is so effective you can even shoot from a moving car with no noticeable loss of definition.

Shooting at night
Night Mode means you can shoot at night - the camcorder automatically adjusting to the darkness.

Stills as well as movies
The MVX200i lets you shoot superb stills in the same way as a digital camera. Photos are genuine digital shots in that a mechanical shutter is used - eliminating the blur that's a common occurrence in conventional camcorder stills. You can also shoot stills at the same time as you're shooting a movie.

Direct Print
Printing your digital stills is completely straightforward. With the help of a Print/Share button that lights up to indicate successful connection, all you do is connect the MVX200i to a Canon printer (or any PictBridge-compatible printer) and select the image you want and print. There's no need for a PC.

Sharing with friends and family
The MVX200i also features a Motion JPEG recording function, which means that short movies can be recorded onto a memory card making it easy to download to a personal computer or send via email - just connect, download and send. Depending on the memory card capacity, up to 60 minutes of either QVGA or QQVGA formats can be recorded straight to card. You can now also transfer movies from the mini DV tape to Mulitmedia or SD Memory Card.

Short summary description Canon MVX200i 1.33 MP CCD:
This short summary of the Canon MVX200i 1.33 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MVX200i, 1.33 MP, CCD, 25.4 / 4.5 mm (1 / 4.5"), 14x, 280x, 3.5 - 49 mm

Long summary description Canon MVX200i 1.33 MP CCD:
This is an auto-generated long summary of Canon MVX200i 1.33 MP CCD based on the first three specs of the first five spec groups.

Canon MVX200i. Total megapixels: 1.33 MP, Sensor type: CCD, Optical sensor size: 25.4 / 4.5 mm (1 / 4.5"). Optical zoom: 14x, Digital zoom: 280x, Focal length range (f-f): 3.5 - 49 mm. Display diagonal: 6.35 cm (2.5"), Display: LCD. Minimum illumination: 1.5 lx. Width: 73.6 mm, Depth: 78 mm, Height: 130.1 mm

Image sensor
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
1.33 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size *
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 4.5 mm (1 / 4.5")
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
14x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
280x
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
3.5 - 49 mm
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Camera
Minimum illumination
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
1.5 lx
Weight & dimensions
Width *
The measurement or extent of something from side to side.
73.6 mm
Depth *
The distance from the front to the back of something.
78 mm
Height *
The measurement of the product from head to foot or from base to top.
130.1 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
490 g
Other features
Resolution
1280 x 960 pixels
Country Distributor
Nederland 1 distributor(s)
Customer service details