Canon logo

Canon MVX250I CAMCORDER 1.33 MP CCD

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20097
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon MVX250I CAMCORDER 1.33 MP CCD:

Canon MVX250I CAMCORDER, 1.33 MP, CCD, 25.4 / 4.5 mm (1 / 4.5"), 6.35 cm (2.5"), LCD, 490 g

Long summary description Canon MVX250I CAMCORDER 1.33 MP CCD:

Canon MVX250I CAMCORDER. Total megapixels: 1.33 MP, Sensor type: CCD, Optical sensor size: 25.4 / 4.5 mm (1 / 4.5"). Optical zoom: 18x, Digital zoom: 360x, Focal length range: 3.5 - 63 mm. Display diagonal: 6.35 cm (2.5"), Display: LCD. Weight: 490 g, Width: 73.6 mm, Depth: 78 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.