Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A95 5 MP CCD 2592 x 1944 pixels 1/1.8" Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A95
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9459A011
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38839
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PowerShot A95 5 MP CCD 2592 x 1944 pixels 1/1.8" Silver :
The short editorial description of Canon PowerShot A95 5 MP CCD 2592 x 1944 pixels 1/1.8" Silver

PowerShot A95
More>>>
Canon PowerShot A95 5 MP CCD 2592 x 1944 pixels 1/1.8" Silver:
The official marketing text of Canon PowerShot A95 5 MP CCD 2592 x 1944 pixels 1/1.8" Silver as supplied by the manufacturer

Fully automatic for day-to-day shots, plus a host of manual functions and accessories for your creative side. The PowerShot A95 has power and resolution to deliver stunning shots in any situation.


Features

- 5.0 Megapixels & 3x optical zoom
- 14 shooting modes
- VGA movies with sound
- DIGIC and iSAPS
- 9-point AiAF & FlexiZone AF/AE
- 1.8" vari-angle LCD
- Complete accessory range
- PictBridge/Direct Print compatible
- Print/Share button
- CANON iMAGE GATEWAY


Be more creative.

Fully auto to full control
While first time users will appreciate the PowerShot A95's easy-to-follow controls, advanced users will delight in the extensive features waiting below the surface.

Powerful qualities
A high-resolution 5.0 Megapixel sensor invites creative cropping and delivers outstanding quality prints to A3. Canon's DIGIC processor delivers superb image quality at high speed. iSAPS analyses the scene and makes adjustments even before the shutter release is pressed, optimising camera settings in all shooting situations.

Clear vision
Quality images start with a quality lens. The precision 3x optical zoom lends flexibility with shot composition. Its large aperture is great for low light conditions or for pleasing background blur in portrait mode. Use Macro mode to focus just 5cm from your subject.

Be focused
When you want to point-and-shoot, the 9-point AiAF (Artificial intelligence Auto Focus) ensures sharp focus, even with off-centre subjects. When you want to take control, FlexiZone AF/AE lets you select the focus and exposure point.

Full control
14 different shooting modes range from fully Manual to fully Automatic. The 8 special scene modes - such as Foliage, Snow, Beach and Fireworks - help with excellent results in tricky conditions. The PowerShot A95 even has a Movie mode, letting you record VGA video clips with playback either in-camera or by connecting direct to your TV.

Fully flexible
The large 1.8" vari-angle LCD twists in different directions, freeing you to shoot from many positions. Optional accessories include Tele Converter, Wide Converter and Close-up Lenses, a Waterproof Case and rechargeable batteries, making this a true 'take-anywhere' camera.

Easy printing
Printing photos is as easy as taking them. Simply connect your camera to any Canon Direct Print or PictBridge compatible photo printer, push the Print/Share button and within seconds, you'll have a full colour print in your hand - it is that simple. When connected to a Canon Compact Photo Printer, the camera can even print ID photos.

Image management
The PowerShot A95 comes with a software suite, allowing you to download, edit and organise your photos, stitch images together to create panoramas and build slide shows with sound and commentary. CANON iMAGE GATEWAY* provides 100MB of free web space for your own online photo gallery.

* Not available in all countries

Short summary description Canon PowerShot A95 5 MP CCD 2592 x 1944 pixels 1/1.8" Silver:
This short summary of the Canon PowerShot A95 5 MP CCD 2592 x 1944 pixels 1/1.8" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A95, 5 MP, 2592 x 1944 pixels, 1/1.8", CCD, 3x, Silver

Long summary description Canon PowerShot A95 5 MP CCD 2592 x 1944 pixels 1/1.8" Silver:
This is an auto-generated long summary of Canon PowerShot A95 5 MP CCD 2592 x 1944 pixels 1/1.8" Silver based on the first three specs of the first five spec groups.

Canon PowerShot A95. Megapixel: 5 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 4.1x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4.57 cm (1.8"). Viewfinder type: optical. Weight: 235 g. Product colour: Silver

Picture quality
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
5 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
2592 x 1944 pixels
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/1.8"
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
3x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4.1x
Focusing
Focus *
TTL
Focus adjustment *
Auto
Closest focusing distance
0.05 m
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
50, 100, 200, 400, Auto
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Red-eye reduction
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Motion JPEG frame rate
15 fps
Video formats supported
The type of video formats that can be used by this device.
AVI
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
cf
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
4.57 cm (1.8")
Viewfinder
Viewfinder type
A viewfinder is the window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image. There are two types: optical and digital. In an optical viewfinder, the photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder. With a digital viewfinde, there is an LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
optical
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, custom modes, Fluorescent, Tungsten
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
black&white,Sepia
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
10 s
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Alkaline
Number of batteries supported
The number of batteries that can be used with the product.
4
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Recommended operating temperature range (T-T)
0 - 40 °C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
101.1 mm
Depth *
The distance from the front to the back of something.
64.6 mm
Height *
The measurement of the product from head to foot or from base to top.
34.7 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
235 g
Other features
Video capability
Capability of video recording/playback.
Yes
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Source Testseek summary Average rating
Reviews
Updated:
2013-09-21 15:15:08
Uk has collected 16 expert reviews for Canon PowerShot A95 5 MP CCD 2592 x 1944 pixels 1/1.8" Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-21 15:15:08
Nl heeft 16 proffesionele recensies verzameld voor Canon PowerShot A95 5 MP CCD 2592 x 1944 Pixels 1/1.8" Zilver. Het gemiddelde van deze proffesionele recensies is 75 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-21 15:15:08
Fr a recueilli 16 avis d’experts pour Canon PowerShot A95 5 MP CCD (dispositif à transfert de charge) 2592 x 1944 pixels 1/1.8" Argent et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-21 15:15:06
De hat 16 Expertenmeinungen über Canon PowerShot A95 5 MP CCD 2592 x 1944 Pixel 1/1.8 Zoll Silber eingeholt. Das duchschnittliche Epertenrating ist 75 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-21 15:15:06
Testseek ha raccolto 16 recensioni da parte di esperti per Canon PowerShot A95 5 MP CCD 2592 x 1944 Pixel 1/1.8" Argento e la valutazione media da parte degli esperti è di 75 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-21 15:15:06
Es ha coleccionado 16 opiniones de expertos para Canon PowerShot A95 5 MP CCD 2592 x 1944 Pixeles 1/1.8" Plata y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-21 15:15:08
Dk har samlet 16 ekspertanmeldelser for Canon PowerShot A95 5 MP CCD 2592 x 1944 pixel 1/1.8" Sølv og den gennemsnitlige ekspertbedømmelse er 75 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-21 15:15:08
Se har samlat in 16 experttester för Canon PowerShot A95 5 MP CCD 2592 x 1944 pixlar 1/1.8" Silver och det genomsnittliga betyget är 75 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-21 15:15:08
Es has recollit 16 revisions d'experts per Canon PowerShot A95 5 MP CCD 2592 x 1944 Pixeles 1/1.8" Plata i la qualificació mitjana dels experts és de 75 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-09-21 15:14:50
There is something strange going on when cameras seem to get bigger as technology gets smaller. The A95 is a big camera. With batteries in, it tipped our scales at 350g, yet it only sports a 3X optical zoom and a 1.8" LCD. Its definitely not suitable...
70%
Cameras.co.uk
Updated:
2013-09-21 15:14:56
Excellent all round digital camera. High quality images backed up by more features than almost all other standard digital cameras. Well built too. Recommended.
80%
pocket-lint.com
Updated:
2013-09-21 15:15:00
A very good entry level digital camera and one that is definitely worth trying out.
80%
Neocamera.com
Updated:
2013-09-21 15:14:49
This digital camera is great because of its image quality, full set of manual controls and the best battery life in its class. Indeed, it produces good pictures with well saturated colors, good sharpness from corner to corner, little distortion and go...
60%
digitalcamerainfo.com
Updated:
2013-09-21 15:14:52
The Canon PowerShot A95 is an entry level digital camera introduced in August 2004. This camera succeeds the A80, which stocks a 3.9 megapixel CCD. The updated PowerShot A95 comes with 5 effective megapixels, a 38-114mm optical zoom lens and a large 1...
0%
pcmag.com
Updated:
2013-09-21 15:14:54
Replacing the PowerShot A80 in Canons vast arsenal, the PowerShot A95 is a powerful 5MP compact camera and a good buy; point Specs: Megapixels: 5, Included Memory Amount: 32 MB, Included Memory: Media Card, Media Format: CompactFlash, Maximum Reso...
80%
techtree.com
Updated:
2013-09-21 15:14:55
The PowerShot "A" series from Canon has been a hit worldwide and as far as India is concerned, the entry-level and mainstream models are all well placed to attract lot of attention. The PowerShot "A" series delivers a nice mix of user-friendly features...
90%
imaging-resource.com
Updated:
2013-09-21 15:14:59
The Canon PowerShot A95 is the latest in a long line of high-quality digicams from Canon. Canon U.S.A. has long been a strong contender in the film and digital camera markets, well-known for its high-quality optics, technical innovations, and aggressive p...
0%
dpreview.com
Updated:
2013-09-21 15:15:03
Announced in August 2004, the PowerShot A95 replaces the hugely popular A80 at the top of Canons entry-level range. Although it shares many features with the A80, the new model sports several significant improvements (including some also found on the...
Good Excellent resolution, Clean, sharp images, Excellent color reproduction, Reliable focus and exposure systems, Comprehensive range of features, Much improved screen, Easy to use, Good burst (continuous) shooting mode, Easy handling, Excellent flash exposur...
Bad Some purple fringing problems, Inability to deal with wide dynamic range on very bright days, Focus can hunt and is not particularly fast, No TIFF or RAW mode, Flimsy CompactFlash compartment door, Quite noisy at ISO 200 and 400, Zoom is not very smooth -...
Bottom line Canon has taken a popular camera and added just enough to make it even better. Its questionable whether you really need the extra million pixels for snapshots, but the results in this test show that the A95 has the optics and processor needed to sq...
0%
dcresource.com
Updated:
2013-09-21 15:15:05
The Canon PowerShot A95 ($399) is the updated version of the very popular A80 from 2003. The A95 adds the following new features over the A80: 5.0 Megapixel CCD Larger, higher resolution LCD display (it still rotates) Improved movie mode More scene...
0%
steves-digicams.com
Updated:
2013-09-21 15:15:06
The PowerShot A95 is the 5-megapixel "big brother" of the PowerShot A80. The A95 includes many features found in Canon?s higher end S and G series cameras, offering users flexibility and creative control. It incorporates Canon?s advanced DIGIC and iSAP...
0%
smartson.se
Updated:
2013-09-21 15:14:56
Uppföljaren till storsäljande A80 får bra betyg. En kamera för dig som vill kunna ta bra bilder i alla situationer och vill ha en kamera som ligger stadigt i handen.
0%
tek.no
Updated:
2013-09-21 15:14:54
Canon PowerShot A95 byr på 5 megapiksler oppløsning, 3x optisk zoom og en vridbar LCD-skjerm. Vi gir deg svaret på om toppmodellen i A-serien er et godt kjøp eller ikke.
0%
itavisen.no
Updated:
2013-09-21 15:15:00
Når Canon lanserer et nytt produkt, mangler det sjeldent slagkraft. Men hvor treffsikre er de denne gangen?...
67%
techtree.com
Updated:
2016-12-27 19:40:32
The PowerShot "A" series from Canon has been a hit worldwide and as far as India is concerned, the entry-level and mainstream models are all well placed to attract lot of attention. The PowerShot "A" series delivers a nice mix of user-friendly features...
90%
Show all
Customer service details