location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot S60 5.0 Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoom 1/1.8" 5 MP CCD 2592 x 1944 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot S60 5.0 Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoom
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9458A015-VELB1
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:37:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot S60 5.0 Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoom 1/1.8" 5 MP CCD 2592 x 1944 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP CCD
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 4.1x
  • - Lithium-Ion (Li-Ion)
Long product name Canon PowerShot S60 5.0 Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoom 1/1.8" 5 MP CCD 2592 x 1944 pixels :
The long product name of Canon PowerShot S60 5.0 Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoom 1/1.8" 5 MP CCD 2592 x 1944 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot S60 5.0 Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoom + GRATIS Velbon Statief Table Pod Mini-II
More>>>
Canon PowerShot S60 5.0 Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoom 1/1.8" 5 MP CCD 2592 x 1944 pixels:
The official description of Canon PowerShot S60 5.0 Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoom 1/1.8" 5 MP CCD 2592 x 1944 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast, powerful and intuitive: the 5.0 Megapixel PowerShot S60 bursts with professional features, yet is compact enough to take everywhere. A finely crafted tool with which to indulge your creativity.

5.0 Megapixels
3.6x wide angle optical zoom lens
Canon UA glass-moulded aspherical lens ensures slim body
13 shooting modes
DIGIC and iSAPS
9-point AiAF
Print/Share button
PictBridge/Canon Direct Print compatible
Wide range of accessories
CIG access

As big as your imagination, as small as your pocket

Built to impress
The compelling 5.0 Megapixel power of the PowerShot S60 will capture all the detail you need for effective, practical cropping, and full prints to A3 size. A new Canon original ultra-high refractive index aspherical UA lens yields a remarkably thin body and an incredibly compact 3.6x optical zoom lens. The focal length range of 28mm wide angle to 100mm telephoto (35mm format equivalent) is extendable to an impressive 200mm with use of an optional tele-converter. A macro function allows shots from as close as 4cm.

Designed for freedom
A vast array of features is protected by a remarkably sleek, elegant and superbly finished compact capsule that you will want to take with you wherever you go. Use the SLR-style Mode Dial on the top of the camera to shift quickly and easily between 13 different shooting modes including VGA movie and custom modes. Lossless RAW format file recording is supported for ultimate control.
Processing power
Canon's DIGIC processor executes complex functions at high speed, delivering superb image quality, fast and accurate auto focus and up to 2 frames per second continuous shooting speed. iSAPS instantly analyses the scene and makes adjustments even before the shutter release is pressed, optimising exposure, white balance and auto-focus settings in every shooting situation.

Focus and exposure
The 9-Point Artificial Intelligent Auto Focus (AiAF) system automatically detects subject from nine fixed focusing areas across the frame, keeping even off-centre subjects in-focus. FlexiZone AF/AE lets you scroll the auto focus area around the frame to select the desired subject and weights exposure accordingly.

Advanced printing
The camera prints directly to all PictBridge or Canon Direct Print compatible printers. Create beautiful, instant photo prints by connecting camera to printer and pushing the Print/Share button, which also speeds up uploads to any Windows PC.

Online sharing
With Canon's ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) you can manage and edit your images. Your camera also comes with membership to CANON iMAGE GATEWAY, (CIG) your online gallery with 100MB free space for sharing albums across the web.
Underwater fun
An optional waterproof case gives full protection to a depth of 40 metres.

Short summary description Canon PowerShot S60 5.0 Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoom 1/1.8" 5 MP CCD 2592 x 1944 pixels:
This short summary of the Canon PowerShot S60 5.0 Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoom 1/1.8" 5 MP CCD 2592 x 1944 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot S60 5.0 Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoom, 5 MP, 2592 x 1944 pixels, 1/1.8", CCD, 3x, 230 g

Long summary description Canon PowerShot S60 5.0 Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoom 1/1.8" 5 MP CCD 2592 x 1944 pixels:
This is an auto-generated long summary of Canon PowerShot S60 5.0 Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoom 1/1.8" 5 MP CCD 2592 x 1944 pixels based on the first three specs of the first five spec groups.

Canon PowerShot S60 5.0 Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoom. Megapixel (approx.): 5 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 4.1x. Display diagonal: 4.57 cm (1.8"). Internal memory: 32 MB. Weight: 230 g

Picture quality
Image sensor size *
1/1.8"
Megapixel (approx.) *
5 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Lens system
Optical zoom *
3x
Digital zoom *
4.1x
Flash
Flash modes *
Red-eye reduction
Memory
Internal memory
32 MB
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Ports & interfaces
I/O ports
USB (Mini-B, PTP) A/V output (PAL/NTSC) PictBridge
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Power requirements
Rechargeable Li-ion Battery NB- 2LH/NB-2L
System requirements
Mac compatibility
Yes
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
230 g
Packaging content
Bundled software
ZoomBrowser EX (PhotoRecord) / ImageBrowser PhotoStitch TWAIN (Windows 98 / 2000), WIA (Windows Me) ArcSoft PhotoStudio, ArcSoft VideoImpression
Other features
Dimensions (WxDxH)
114 x 56.5 x 38.8 mm
Interface
USB
Data compression
JPEG, RAW, DPOF
Lens system
Canon UA glass-moulded aspherical lens
Camera shutter speed
15 – 1/2000
Compatible operating systems
Windows 98 (including SE) / 2000 / Me / XP OS 9.0 – 9.2, OS X v10.1 - v10.3