Canon logo

Canon EOS 1Ds Mark II 16.7 MP CMOS Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39321
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon EOS 1Ds Mark II 16.7 MP CMOS Black:

Canon EOS 1Ds Mark II, 16.7 MP, CMOS, 1.22 kg, Black

Long summary description Canon EOS 1Ds Mark II 16.7 MP CMOS Black:

Canon EOS 1Ds Mark II. Megapixel (approx.): 16.7 MP, Sensor type: CMOS. Display diagonal: 5.08 cm (2"). PictBridge. Weight: 1.22 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.