Canon logo

Canon EOS -20D Body NON 8.2Mpix 0MB USB 8.2 MP CMOS

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67654
Info modified on:
04 Apr 2019, 04:36:19
Long product name Canon EOS -20D Body NON 8.2Mpix 0MB USB 8.2 MP CMOS:

EOS-20D Body 8.2 Megapixel CMOS sensor 5fps large image buffer 9 points

Canon EOS -20D Body NON 8.2Mpix 0MB USB 8.2 MP CMOS:

The EOS 20D is the semi-professional digital SLR to deliver all the speed, precision and flexibility synonymous with high-end film SLR cameras - plus a whole lot more. A rugged magnesium alloy body provides the first clue that the EOS 20D is no ordinary camera. Canon's award-winning CMOS technology delivers outstanding image quality and 8.2 Megapixel resolution. The DIGIC II architecture drives blistering 5fps continuous shooting with a maximum burst of 23 frame JPEG images, class-leading colour rendition accuracy, quick start-up times and rapid display and zooming of images during in-camera review. JPEG and RAW files write simultaneously with no loss of performance. 9 auto focus points are carefully distributed across a wide area of the frame for fast, accurate focusing, even with off-centre subjects and particularly with 'rule-of-thirds' compositions. The E-TTL distance-linked flash algorithm takes factors such as lens distance information and ambient light readings into account for accurate flash metering, even in circumstances such as recomposed shots, or where high or low reflective objects appear in the frame. The camera is compatible with the entire EX-series Speedlite flash range. This includes the 580EX, which transmits colour temperature information for improved colour stability and auto zooms to match the camera's APS-C sensor size. The EOS 20D is compatible with more than 60 Canon EF lenses, including Canon's EF-S lenses. Built with the EOS 20D photographer in mind, the EF-S 10-22mm f/3.5-4.5 USM and EF-S 17-85mm f/4-5.6 IS USM cover popular wide (approx. 16-35mm) and standard (approx. 27-136mm) ranges in the 35mm equivalent. An extreme high (3200 ISO) setting extends the camera's wide 100-1600 ISO speed range. Both sRGB and Adobe RGB colour spaces are supported. Digital Photo Professional image processing software permits high-speed processing of lossless RAW files. The EOS 20D's USB 2.0 Hi-Speed connection enables fast download of images to the computer. PictBridge compliant, the camera supports direct printing to any compatible photo printer. It takes both CF and CF-II cards, including cards of over 2GB capacity.

Short summary description Canon EOS -20D Body NON 8.2Mpix 0MB USB 8.2 MP CMOS:

Canon EOS -20D Body NON 8.2Mpix 0MB USB, 8.2 MP, CMOS, 3x, 685 g

Long summary description Canon EOS -20D Body NON 8.2Mpix 0MB USB 8.2 MP CMOS:

Canon EOS -20D Body NON 8.2Mpix 0MB USB. Megapixel (approx.): 8.2 MP, Sensor type: CMOS. Optical zoom: 3x, Focal length range: 18 - 55 mm. Display diagonal: 4.57 cm (1.8"). Weight: 685 g

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.