location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MF5650 Laser 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF5650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9388A028BE
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MF5650 Laser 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 18 ppm
  • - Colour scanning
  • - 13.5 kg
More>>>
Short summary description Canon MF5650 Laser 18 ppm:
This short summary of the Canon MF5650 Laser 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MF5650, Laser, Colour scanning

Long summary description Canon MF5650 Laser 18 ppm:
This is an auto-generated long summary of Canon MF5650 Laser 18 ppm based on the first three specs of the first five spec groups.

Canon MF5650. Print technology: Laser. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning

Printing
Print technology *
Laser
Printing *
No
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
18 cpm
Copier resize
50 - 200%
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Greyscale levels
256
Scan input modes
Flatbed + Automatic Document Feeder
Fax
Faxing *
No
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Fax speed (A4)
3 sec/page
Features
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Total input capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
250 sheets
Performance
Minimum system requirements
65MB 64MB RAM; 128 MB RAM USB 2.0 Hi-Speed.
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
620 W
Power consumption (standby)
22 W
System requirements
Minimum RAM
64 MB
Minimum storage drive space
65 MB
Weight & dimensions
Weight
13.5 kg
Packaging content
Bundled software
Presto!PageManager,ScanSoft OmniPage SE
Other features
I/O ports
USB 2.0
Dimensions (WxDxH)
486 x 416.3 x 442.4 mm
Power requirements
AC 200-240V,50-60Hz
Media types supported
A4,LTR,LGL,Envelope (COM10,Monarch,DL,ISO-5)
Compatible operating systems
Windows 98/Me/2000/XP
Colour all-in-one functions
Scan, No
Brand Image Product code Product Stock Price from
Canon LaserBase MF5650 Laser 18 ppm Canon LaserBase MF5650 Laser 18 ppm
(show image)
9388A028 MF5650 0.00
(excl. VAT)
0 (incl. VAT)