Canon logo

Canon EF 70-300 4 5-5 6 DO IS USM Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25607
Info modified on:
04 Apr 2019, 04:27:45
Short summary description Canon EF 70-300 4 5-5 6 DO IS USM Black:

Canon EF 70-300 4 5-5 6 DO IS USM, 70 - 300 mm

Long summary description Canon EF 70-300 4 5-5 6 DO IS USM Black:

Canon EF 70-300 4 5-5 6 DO IS USM. Focal length range: 70 - 300 mm. Product colour: Black. Filter size: 58 mm, Weight: 720 g. Magnification: 0.19x

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.