Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon FAX-B840 fax machine Inkjet 14.4 Kbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-B840
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9240A018 show
Show alternative article codes used in the online market place
Category
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15427
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon FAX-B840 fax machine Inkjet 14.4 Kbit/s :
The short editorial description of Canon FAX-B840 fax machine Inkjet 14.4 Kbit/s

FAX-B840 Standard Facsimile with Telephone Answering Machine and handset, G3
More>>>
Canon FAX-B840 fax machine Inkjet 14.4 Kbit/s:
The official marketing text of Canon FAX-B840 fax machine Inkjet 14.4 Kbit/s as supplied by the manufacturer

The FAX-B840 combines high quality faxing with the convenience of a telephone answering machine, in a stylish, compact and cost-effective unit, all with a large memory and voice recognition dialling.

Flawless faxing performance
Profit from affordable and efficient faxing with the FAX-B840. A high capacity fax memory, unique voice recognition dialling and ease of use are complemented by a convenient telephone answering machine and Canon's renowned Bubble Jet printing quality.

More memory for worry-free faxing
A high capacity 120-page fax memory ensures worry-free faxing. All your incoming faxes are stored safely in memory should paper or ink run out - for printing out later. Also outgoing faxes can be scanned in advance, enabling labour-saving sending from memory.

Complete communication
Thanks to a total fax, telephone and answering machine solution, you'll never miss another message. A built-in digital Telephone Answering Machine takes all your messages when out of the office. Plus a handset allows practical telephone use.

Simply talk to send a fax
Voice recognition dialling increases ease and efficiency. With Canon's unique UCanTalk® technology, simply pre-programme the names of people you fax most often - and then sending out a fax is as simple as pushing one button and saying their name.

High quality for flawless faxing
When you're transmitting diagrams, fine text and even photos, Canon's exclusive UHQ (Ultra High Quality) image processing technology, with 64 grey scale levels, ensures great depth and clarity. You can even use your fax as a copier, capturing details accurately.

Costs saving features
Transmission time is a fast 6 seconds per page1, to help cut down your phone costs. And a special Ink Saver mode allows you to almost double the amount of pages you can receive reducing ink costs.

Quick and easy operation
A 15-page ADF (Automatic Document Feeder) allows you to send large faxes more easily, without the need to split them. 9 one-touch and 70 coded keys accelerate operation for all the numbers you call most often. A clear control panel ensures easy faxing and phone numbers for incoming calls are clearly shown on the LCD display and stored in memory for quick redialling.

Stylish and compact
This stylish and compact fax machine fits neatly on the smallest desktop. You save on installation space and can be sure of high quality faxing and sheer simplicity.

Short summary description Canon FAX-B840 fax machine Inkjet 14.4 Kbit/s:
This short summary of the Canon FAX-B840 fax machine Inkjet 14.4 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Canon FAX-B840, Inkjet, 14.4 Kbit/s, 6 sec/page, MH, MMR, MR, 0.64 cpm, 50 sheets

Long summary description Canon FAX-B840 fax machine Inkjet 14.4 Kbit/s:
This is an auto-generated long summary of Canon FAX-B840 fax machine Inkjet 14.4 Kbit/s based on the first three specs of the first five spec groups.

Canon FAX-B840. Type: Inkjet, Modem speed: 14.4 Kbit/s, Fax transmission speed: 6 sec/page. Copy speed (black, normal quality, A4): 0.64 cpm. Standard input capacity: 50 sheets, Auto document feeder (ADF) input capacity: 15 sheets. Standard output capacity: 50 sheets. Fax memory: 120 pages

Fax
Type *
Characteristics of the device.
Inkjet
Colour faxing *
A fax is an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links. Colour faxing means that the fax is printed in colour.
No
Modem speed *
The speed at which data is transferred by a modem.
14.4 Kbit/s
Fax transmission speed
6 sec/page
Fax coding methods
MH, MMR, MR
Answering machine
Answering machine *
The product contains an answering machine where you can leave messages if the phone is unanswered/engaged (busy).
Yes
Copying
Copy speed (black, normal quality, A4)
0.64 cpm
Greyscale levels
64
Input capacity
Standard input capacity
The number of sheets of paper that can be held by a device.
50 sheets
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
15 sheets
Output capacity
Standard output capacity
The normal capacity for outputs for this product.
50 sheets
Memory
Fax memory
120 pages
Sound emission
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
50 dB
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
366 x 261 x 161 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.5 kg
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
34 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
3.5 W
Scanning
Scan speed
Description of the speed at which this product can accomplish a specific scanning task.
16.3 sec/page
Printing
Maximum print size
The maximum size that an image can be printed with a good resolution.
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
1.54 ppm
Other features
Copy resolution (black text)
360 x 360 DPI
Print technology
Print technology resolution
Resolution of the printing technology.
360 x 360 DPI
Country Distributor
Nederland 1 distributor(s)
Customer service details