Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon B820 NON Ink A4 +handset fax machine 14.4 Kbit/s dots x 7.7

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B820 NON Ink A4 +handset
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9239A018 show
Show alternative article codes used in the online market place
Category
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8731
This statistic is based on the 87930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85932 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon B820 NON Ink A4 +handset fax machine 14.4 Kbit/s dots x 7.7 :
The short editorial description of Canon B820 NON Ink A4 +handset fax machine 14.4 Kbit/s dots x 7.7

B820 NON Ink A4 +handset
More>>>
Canon B820 NON Ink A4 +handset fax machine 14.4 Kbit/s dots x 7.7:
The official marketing text of Canon B820 NON Ink A4 +handset fax machine 14.4 Kbit/s dots x 7.7 as supplied by the manufacturer

Get efficient faxing in an affordable, stylish and compact unit. The FAX-B820 provides superior quality output with a large memory, an Ink Saver mode to cuts costs and easy voice recognition dialling.
-Affordable A4 plain paper Bubble Jet fax .
-120-page* fax memory for worry-free faxing .
-UCanTalk® unique voice recognition dialling .
-Ultra High Quality (UHQ) imaging .
-15-page ADF faxes large documents in one go .
Ink Saver mode to cut costs .
Stylish design .
Making high quality faxing truly affordable,
-Flawless faxing performance at a perfect price:
Profit from affordable and efficient faxing with the FAX-B820. A high capacity fax memory, unique voice recognition dialling and ease of use are complemented by Canon's renowned Bubble Jet printing quality.
-More memory for worry-free faxing:
A high capacity 120-page fax memory ensures worry-free faxing. All your incoming faxes are stored safely in memory should paper or ink run out during the evening or weekend - for printing out later. Also outgoing faxes can be scanned in advance, enabling labour-saving sending from memory.
-Simply talk to send a fax:
Voice recognition dialling increases ease and efficiency. With Canon's unique UCanTalk® technology, simply pre-programme the names of people you fax most often - and then sending out a fax is as simple as pushing one button and saying their name.
-High quality for flawless faxing:
Make sure your clients benefit from the best quality. When you're transmitting diagrams, fine text and even photos, Canon's exclusive UHQ (Ultra High Quality) image processing technology, with 64 grey scale levels, ensures great depth and clarity. You can even use your fax as a copier, capturing details accurately.
-Cost saving features:
Transmission time is a fast 6 seconds per page*, to help cut down your phone costs. Furthermore, a special Ink Saver mode allows you to almost double the amount of pages you can receive reducing ink costs.
-Quick and easy operation:
A 15-page ADF (Automatic Document Feeder) allows you to send large faxes more easily, without the need to split them. 9 one-touch and 70 coded keys accelerate operation for all the numbers you call most often. A clear control panel ensures easy faxing and phone numbers for incoming calls are clearly shown on the LCD display and stored in memory for quick redialling. An external answering machine can be easily connected to the FAX-B820 and a built-in handset enables convenient telephone use.
-Stylish and compact:
Attractive in any surroundings, this stylish and compact fax machine fits neatly on the smallest desktop. You save on installation space and can be sure of high quality faxing and sheer simplicity.

Short summary description Canon B820 NON Ink A4 +handset fax machine 14.4 Kbit/s dots x 7.7:
This short summary of the Canon B820 NON Ink A4 +handset fax machine 14.4 Kbit/s dots x 7.7 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon B820 NON Ink A4 +handset, 14.4 Kbit/s, dots x 7.7, 6 sec/page, MH, MMR, MR, 0.64 cpm, 50 sheets

Long summary description Canon B820 NON Ink A4 +handset fax machine 14.4 Kbit/s dots x 7.7:
This is an auto-generated long summary of Canon B820 NON Ink A4 +handset fax machine 14.4 Kbit/s dots x 7.7 based on the first three specs of the first five spec groups.

Canon B820 NON Ink A4 +handset. Modem speed: 14.4 Kbit/s, Fax resolution: dots x 7.7, Fax transmission speed: 6 sec/page. Copy speed (black, normal quality, A4): 0.64 cpm. Standard input capacity: 50 sheets, Auto document feeder (ADF) input capacity: 15 sheets. Standard output capacity: 50 sheets. Display diagonal: 40.6 cm (16")

Fax
Modem speed *
The speed at which data is transferred by a modem.
14.4 Kbit/s
Fax resolution
dots x 7.7
Fax transmission speed
6 sec/page
Fax coding methods
MH, MMR, MR
Copying
Copy speed (black, normal quality, A4)
0.64 cpm
Input capacity
Standard input capacity
The number of sheets of paper that can be held by a device.
50 sheets
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
15 sheets
Output capacity
Standard output capacity
The normal capacity for outputs for this product.
50 sheets
Display
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
40.6 cm (16")
Display language
16 languages (English, German, French, Spanish, Italian, Swedish, Norwegian, Dutch, Finnish, Danish, Portuguese, Slovenian, Czech, Hungarian, Russian).
Memory
Fax memory
120 pages
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
366 x 261 x 161 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.7 kg
Scanning
Scan speed
Description of the speed at which this product can accomplish a specific scanning task.
16.3 sec/page
Printing
Maximum print size
The maximum size that an image can be printed with a good resolution.
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
1.54 ppm
Other features
Power requirements
AC 200-240V 50-60Hz
Copy resolution (black text)
360 x 360 DPI
Maximum resolution
Maximum printing resolution.
360 x 360 DPI
Print technology
Colour printing technology
Bubble Jet printing
Media formats
Standard media sizes
Width: 216mm (Max) ~ 148mm (Min) / Length: 700mm (Max) ~ 105mm (Min)
Country Distributor
Nederland 1 distributor(s)
Customer service details