Canon logo

Canon PowerShot S1 IS 3.2Mp 10X Optische Zoom 32MB CF CCD

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28668
Info modified on:
04 Apr 2019, 04:25:35
Short summary description Canon PowerShot S1 IS 3.2Mp 10X Optische Zoom 32MB CF CCD:

Canon PowerShot S1 IS 3.2Mp 10X Optische Zoom 32MB CF, 3.2 MP, CCD, 10x, 370 g

Long summary description Canon PowerShot S1 IS 3.2Mp 10X Optische Zoom 32MB CF CCD:

Canon PowerShot S1 IS 3.2Mp 10X Optische Zoom 32MB CF. Megapixel (approx.): 3.2 MP, Sensor type: CCD. Optical zoom: 10x, Digital zoom: 3.2x, Focal length range: 5.8 - 58 mm. Display diagonal: 9.68 cm (3.81"). Internal memory: 32 MB. Weight: 370 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.