Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon GP-401 4x6 Paper photo glossy 50sh 1+1 photo paper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GP-401 4x6 Paper photo glossy 50sh 1+1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9157A020
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9707
This statistic is based on the 87657 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85639 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon GP-401 4x6 Paper photo glossy 50sh 1+1 photo paper :
The short editorial description of Canon GP-401 4x6 Paper photo glossy 50sh 1+1 photo paper

GP-401 10.16 cm (4")x15.24 cm (6") Glossy Photo Paper (50 sheets) 1+1 FREE Promotion International Version
More>>>
Canon GP-401 4x6 Paper photo glossy 50sh 1+1 photo paper:
The official marketing text of Canon GP-401 4x6 Paper photo glossy 50sh 1+1 photo paper as supplied by the manufacturer

Photo Quality, superwhite 190gsm satin/photo finish - 50 pieces per pack.

Short summary description Canon GP-401 4x6 Paper photo glossy 50sh 1+1 photo paper:
This short summary of the Canon GP-401 4x6 Paper photo glossy 50sh 1+1 photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Canon GP-401 4x6 Paper photo glossy 50sh 1+1, 190 g/m², A4, 50 sheets

Long summary description Canon GP-401 4x6 Paper photo glossy 50sh 1+1 photo paper:
This is an auto-generated long summary of Canon GP-401 4x6 Paper photo glossy 50sh 1+1 photo paper based on the first three specs of the first five spec groups.

Canon GP-401 4x6 Paper photo glossy 50sh 1+1. Media weight: 190 g/m². Media size (1 slide): A4, Media sheets per package: 50 sheets

Features
Media weight *
The weight of the media used with this product.
190 g/m²
Other features
Media size (1 slide)
A4
Media sheets per package
Number of media (paper or film) sheets in package.
50 sheets
Customer service details