location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A80 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powershot A80 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9026A044
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:33:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A80 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 MP
  • - Optical zoom: 3x Digital zoom: 3.6x
  • - Video recording 320 x 240 pixels
Long product name Canon PowerShot A80 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print :
The long product name of Canon PowerShot A80 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powershot A80 4Mp 3X Optisch 11X combined zoom 32MB
More>>>
Canon PowerShot A80 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print:
The official description of Canon PowerShot A80 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PowerShot A80 is ideal for developing your digital photography skills. Easy for first-time users, yet with an impressive range of features and accessories you can grow to a more advanced level.

4.0 Megapixel CCD
3x optical zoom (11x combined zoom)
12 shooting modes plus 2 custom settings
DIGIC processor with iSAPS technology
9-point AiAF
Vari-angle LCD
Complete accessory range
PictBridge and Canon Direct Print compatible

Easy learning
If you are a first-time user, the camera has basic functions such as Auto Focus and Auto Mode so you can start simply and view your results immediately. If you already have some digital knowledge, the PowerShot A80's extensive array of advanced features and accessories are there to challenge you.

4.0 Megapixel CCD
With 4.0 Megapixels, the PowerShot A80 can create high-resolution images. Every image you take will be reproduced as clearly as when you shot it, whether you are printing 6 x 4" or up to A3 size.


High-resolution 3x Optical Zoom
To achieve a sharp and clear image, the PowerShot A80 has a 3x optical zoom, ideal for shooting everything from landscapes to portraits. With approximately 11x combined digital and optical zoom, it then allows you to get even closer.

12 shooting modes plus 2 custom settings
For increased creativity and photographic control, the PowerShot A80 has an easy-to-use Mode Dial with 12 shooting modes such as Auto, Portrait, Landscape, Movie and full manual modes. Two custom settings allow a combination of your preferred modes to be saved.

9-Point Artificial Intelligent Auto Focus (AiAF)
The PowerShot A80 can automatically detect your subject, even if it's off-centre in the frame. It chooses the best focus point from nine fixed focusing areas across your shooting scene so the final image will be accurate and sharp.

Increased flexibility
Unique in its class, the PowerShot A80 has a vari-angle LCD that can be twisted in different directions to free you from shooting constraints. It's ideal for shots that require tricky positioning.

Easy printing
The PowerShot A80 meets the new PictBridge direct printing standard, to allow it to simply connect to any other PictBridge-compliant printer for easy printing without a PC. Canon Card Photo Printers CP-200 or CP-300 are ideal for 6 x 4" size photos, or for A4 direct prints Canon Bubble Jet Direct printers are perfect.

Image management
The PowerShot A80 comes with a complete range of software. ZoomBrowser EX (Windows) and ImageBrowser (Mac) to download, store and organise your images, PhotoStitch to create perfect panoramas, and PhotoRecord, for easy printing and creating photo albums. There's also the CANON iMAGE GATEWAY – 100MB of free Internet space where you can create online photo albums and e-mail images to friends and family.

Short summary description Canon PowerShot A80 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print:
This short summary of the Canon PowerShot A80 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A80 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print, 4 MP, 3x, 250 g

Long summary description Canon PowerShot A80 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print:
This is an auto-generated long summary of Canon PowerShot A80 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print based on the first three specs of the first five spec groups.

Canon PowerShot A80 ARTIS 4Mp 3X Optisch 10X Digitale Zoom 32MB Direct print. Megapixel (approx.): 4 MP. Optical zoom: 3x, Digital zoom: 3.6x. Maximum video resolution: 320 x 240 pixels. Display diagonal: 3.81 cm (1.5"). Internal memory: 32 MB. Weight: 250 g

Picture quality
Megapixel (approx.) *
4 MP
Lens system
Optical zoom *
3x
Digital zoom *
3.6x
Flash
Flash modes *
Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
320 x 240 pixels
Memory
Internal memory
32 MB
Display
Display *
LCD
Display diagonal *
3.81 cm (1.5")
Ports & interfaces
I/O ports
USB
Battery
Power requirements
4x Size-AA Alkaline or NiMH Batteries (Alkalines supplied)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
250 g
Packaging content
Bundled software
ZoomBrowser EX (PhotoRecord) / ImageBrowser PhotoStitch TWAIN (Windows 98 / 2000), WIA (Windows Me) ArcSoft PhotoImpression, ArcSoft VideoImpression
Other features
Dimensions (WxDxH)
103.1 x 64.6 x 34.7 mm
Interface
USB, A/V output
Data compression
JPEG, AVI, WAVE, JPEG
Lens system
6 elements in 5 groups (2 aspherical elements)
Power supply type
AC
Camera shutter speed
15 – 1/2000
Compatible operating systems
PC: Windows 98(including SE) / 2000 / Me / XP Macintosh: OS 9.0 – 9.2, OS X v10.1 / v10.2