Canon logo

Canon SmartBase MP390 Inkjet A4 4800 x 1200 DPI 18 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38330
Info modified on:
21 Oct 2022, 10:14:07
Long product name Canon SmartBase MP390 Inkjet A4 4800 x 1200 DPI 18 ppm:

SmartBase MP390

Canon SmartBase MP390 Inkjet A4 4800 x 1200 DPI 18 ppm:

The stylish SmartBase MP390 delivers photo quality printing, fast flatbed Super G3 faxing and superb colour scanning and copying. It provides camera- and card direct photo printing no PC needed .


Features


Digital Photo All-in-One, photo quality print, fax, copy & scan
Professional photo quality, 4800x1200 dpi resolution
2pl micro-nozzles
Camera direct & card direct printing
Easy Photo Index Sheet
Super G3 fax modem: 33.6Kbps, 16MB
USB 2.0 Hi-Speed



Eye-catching perfection, serious performance




Print direct from a digital camera or memory card
Print photos without using a PC. Just print directly from any PictBridge or Canon Bubble Jet Direct compatible digital camera or camcorder (PictBridge is a new industry standard ensuring easy printing with a wide range of compliant products). Or simply slide a memory card into the built-in card reader slot and print via the control panel. For extra convenience you can also first print out a Photo Index Sheet showing all your photos for simple selection and printing.

Photo quality printing
Print true-to-life colours, detailed images and clear text on plain or photo paper. Canon's advanced MicroFine Droplet Technology uses a print head with micro-nozzles that eject tiny 2 pl ink droplets with exact precision, giving a high 4800 x 1200 dpi resolution. Using special photo or glossy paper, you can produce borderless, ready-to-frame photos on A4, 4" x 6" and 5" x 7" sizes.

Fast, flexible faxing
Fax full colour photos or mono documents straight from the glass platen of the unit. A Super G3 fax modem sends one page in as little as 3 seconds* to save on phone costs. Canon's unique UHQ (Ultra High Quality) technology ensures faxing perfection when transmitting detailed documents. And a 200-page memory* stores all incoming faxes if paper or ink runs out, for printing out later.

*based on ITU-T Standard Chart No.1

Superior scanning & copying
Profit from outstanding mono or colour copying. For perfect scanning, a CCD sensor produces a high 1200 x 2400 dpi resolution. Scan photos or pages of thick books and magazines thanks to the handy Z-lid. Or scan several photos all in one go using the time-saving Multi-Photo mode. The images are then separated and stored as individual files, for easy e-mailing to friends.

High speed performance
Print and copy at a fast 18 ppm for mono output or 12 ppm in colour. The unit is compatible with all popular Windows operating systems and a USB 2.0 Hi-Speed interface ensures easy connectivity and high productivity.

Simple, stunning design
The striking, space-saving Z-shaped design of the SmartBase MP390 adds a touch of class to any surroundings. An ingenious Print Tray open up automatically to catch out put as soon as printing, copying or faxing starts.

Short summary description Canon SmartBase MP390 Inkjet A4 4800 x 1200 DPI 18 ppm:

Canon SmartBase MP390, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4

Long summary description Canon SmartBase MP390 Inkjet A4 4800 x 1200 DPI 18 ppm:

Canon SmartBase MP390. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 12 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.