Canon logo

Canon I905D INKJET 7PPM KLEUR 8PPM ZWART WIT4800X1200DPI PRINT RESOLUTIE A4 inkjet printer Colour 4800 x 1200 DPI

Data-sheet quality:
created/standardized by Icecat
Product views:
31630
Info modified on:
29 Jan 2020, 11:33:55
Short summary description Canon I905D INKJET 7PPM KLEUR 8PPM ZWART WIT4800X1200DPI PRINT RESOLUTIE A4 inkjet printer Colour 4800 x 1200 DPI:

Canon I905D INKJET 7PPM KLEUR 8PPM ZWART WIT4800X1200DPI PRINT RESOLUTIE A4, Colour, 4800 x 1200 DPI, 6, A4, 8 ppm, LCD

Long summary description Canon I905D INKJET 7PPM KLEUR 8PPM ZWART WIT4800X1200DPI PRINT RESOLUTIE A4 inkjet printer Colour 4800 x 1200 DPI:

Canon I905D INKJET 7PPM KLEUR 8PPM ZWART WIT4800X1200DPI PRINT RESOLUTIE A4. Colour, Number of print cartridges: 6. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 8 ppm. Display: LCD

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.