location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i350 NL FR 16 ppm mono 11ppm color 4800x1200dpi A4 advanced Microfine inkjet printer Colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i350 NL FR 16 ppm mono 11ppm color 4800x1200dpi A4 advanced Microfine
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8549A017
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 11:34:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon i350 NL FR 16 ppm mono 11ppm color 4800x1200dpi A4 advanced Microfine inkjet printer Colour :
The long product name of Canon i350 NL FR 16 ppm mono 11ppm color 4800x1200dpi A4 advanced Microfine inkjet printer Colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i350 NL FR 16 ppm mono 11ppm color 4800x1200dpi A4 advanced Microfine drop technology
More>>>
Canon i350 NL FR 16 ppm mono 11ppm color 4800x1200dpi A4 advanced Microfine inkjet printer Colour:
The official description of Canon i350 NL FR 16 ppm mono 11ppm color 4800x1200dpi A4 advanced Microfine inkjet printer Colour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-True borderless 5" x 7" and 6" x 4" photo printing .
-Up to 4800 x 1200dpi printing.
-5 picolitre MicroFine Droplet Technology.
-Up to 16 black and white and 11 colour ppm printing .
-Easy-PhotoPrint software for better digital photos .
-Cost saving permanent print-head .
-USB for Windows and Macintosh.
The Canon i350 Bubble Jet Printer has been specially designed to help you enjoy your digital colour images at home. With 5 picolitre MicroFine Droplet Technology, 4800 dpi resolution and true 6" x 4" and 5" x 7" borderless photo printing, the i350 is a genuine performer

Short summary description Canon i350 NL FR 16 ppm mono 11ppm color 4800x1200dpi A4 advanced Microfine inkjet printer Colour:
This short summary of the Canon i350 NL FR 16 ppm mono 11ppm color 4800x1200dpi A4 advanced Microfine inkjet printer Colour data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i350 NL FR 16 ppm mono 11ppm color 4800x1200dpi A4 advanced Microfine, Colour, 4800 x 1200 DPI, A4, 16 ppm

Long summary description Canon i350 NL FR 16 ppm mono 11ppm color 4800x1200dpi A4 advanced Microfine inkjet printer Colour:
This is an auto-generated long summary of Canon i350 NL FR 16 ppm mono 11ppm color 4800x1200dpi A4 advanced Microfine inkjet printer Colour based on the first three specs of the first five spec groups.

Canon i350 NL FR 16 ppm mono 11ppm color 4800x1200dpi A4 advanced Microfine. Colour. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Features
Colour *
Yes
Printing
Print resolution colour
4800 x 1200 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
11 ppm
Input & output capacity
Maximum output capacity
100 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Media size (tray 1)
A4, A5, B5, Letter, Legal, Envelopes(DL, COM10), 6"x 4" and 5"x7" Photo Cards
Media weight (tray 1)
64-105g/m² (supported Photo Paper Plus Glossy 270g/m²)
Ports & interfaces
I/O ports
USB
Performance
Sound power level (printing)
46 dB
Design
Market positioning *
Home & office
System requirements
Compatible operating systems
Windows 98/Me/2000/XP Mac OS 8.6-9.x/Mac OS X v10.2.1 or later
Minimum system requirements
Windows: PC with Windows XP, Windows 2000, Windows Millennium or Windows 98, USB interface¹, CD-ROM Drive. Free hard disk space for printer driver installation: 50MB for Windows 2000/XP, 15MB for Windows ME/98. Mac: Macintosh computer with Mac OS 8.6-9.x or Mac OS X v10.2.1 or later, USB interface. Free hard disk space for printer driver installation: 30MB for Mac OS 8.6-9.x, 100MB for Mac OS X v10.2.1
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Dimensions (WxDxH)
385 x 195 x 165 mm
Interface
USB
Standard input trays
Sheet feeder: A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4"x6" & 5"x7"
Brand Image Product code Product Stock Price from
Canon I350 10PPM. inkjet printer Colour 4800 x 1200 DPI A4 Canon I350 10PPM. inkjet printer Colour 4800 x 1200 DPI A4
(show image)
EXP 8549A007 I350 10PPM. 0.00
(excl. VAT)
0 (incl. VAT)