Canon logo

Canon CX FC 100 Analog copier 4 cpm A4 (210 x 297 mm)

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32505
Info modified on:
04 Apr 2019, 07:55:21
Short summary description Canon CX FC 100 Analog copier 4 cpm A4 (210 x 297 mm):

Canon CX FC 100, 4 cpm, A4 (210 x 297 mm), 22 s, Inkjet, 220-240 V AC 50 Hz, 600 W

Long summary description Canon CX FC 100 Analog copier 4 cpm A4 (210 x 297 mm):

Canon CX FC 100. Maximum copy speed: 4 cpm. Maximum print size: A4 (210 x 297 mm). Time to first page (black, normal): 22 s. Print technology: Inkjet. Power requirements: 220-240 V AC 50 Hz, Power consumption (typical): 600 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.