Canon logo

Canon CX FC100 Analog copier 4 cpm A4 (210 x 297 mm)

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54560
Info modified on:
01 Jun 2018, 20:54:56
Short summary description Canon CX FC100 Analog copier 4 cpm A4 (210 x 297 mm):

Canon CX FC100, 4 cpm, A4 (210 x 297 mm), 22 s, Laser, 220-240 V AC, 50 Hz, 600 W

Long summary description Canon CX FC100 Analog copier 4 cpm A4 (210 x 297 mm):

Canon CX FC100. Maximum copy speed: 4 cpm. Maximum print size: A4 (210 x 297 mm). Time to first page (black, normal): 22 s. Print technology: Laser. Power requirements: 220-240 V AC, 50 Hz, Power consumption (typical): 600 W, Power consumption (standby): 1.4 W

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.