location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A60 NON 2Mpix 16MB LCD JPEG 2 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A60 NON 2Mpix 16MB LCD JPEG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8401A007
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:05:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PowerShot A60 NON 2Mpix 16MB LCD JPEG 2 MP :
The long product name of Canon PowerShot A60 NON 2Mpix 16MB LCD JPEG 2 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Canon PowerShot A60
More>>>
Canon PowerShot A60 NON 2Mpix 16MB LCD JPEG 2 MP:
The official description of Canon PowerShot A60 NON 2Mpix 16MB LCD JPEG 2 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These little cameras pack a world of imaging power and fun in their chic, durable metal bodies. And while they deliver image quality and advanced functionality that outclass every other camera in this price range, they manage to keep it all simple, so anyone can achieve incredible results right away.

Short summary description Canon PowerShot A60 NON 2Mpix 16MB LCD JPEG 2 MP:
This short summary of the Canon PowerShot A60 NON 2Mpix 16MB LCD JPEG 2 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A60 NON 2Mpix 16MB LCD JPEG, 2 MP, 3x, 315 g

Long summary description Canon PowerShot A60 NON 2Mpix 16MB LCD JPEG 2 MP:
This is an auto-generated long summary of Canon PowerShot A60 NON 2Mpix 16MB LCD JPEG 2 MP based on the first three specs of the first five spec groups.

Canon PowerShot A60 NON 2Mpix 16MB LCD JPEG. Megapixel (approx.): 2 MP. Optical zoom: 3x, Digital zoom: 2.5x. Internal memory: 16 MB. Viewfinder type: Optical. Weight: 315 g

Picture quality
Megapixel (approx.) *
2 MP
Lens system
Optical zoom *
3x
Digital zoom *
2.5x
Flash
Flash modes *
Auto, Red-eye reduction
Memory
Internal memory
16 MB
Display
Display *
LCD
Viewfinder
Viewfinder type
Optical
Weight & dimensions
Weight
315 g
Other features
Dimensions (WxDxH)
101 x 64 x 32 mm
Built-in flash
Yes
Digital SLR
No
Brand Image Product code Product Stock Price from
Canon PowerShot A70 NON 3.2Mpix 16MB LCD JPEG 3.2 MP 2048 x 1536 pixels Canon PowerShot A70 NON 3.2Mpix 16MB LCD JPEG 3.2 MP 2048 x 1536 pixels
(show image)
8400A006 PowerShot A70 NON 3.2Mpix 16MB LCD JPEG 0.00
(excl. VAT)
0 (incl. VAT)