Canon logo

Canon PowerShot A70 Camera & CP-200 Foto Printer 1/2.7" 3.2 MP CCD 2048 x 1536 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68855
Info modified on:
04 Apr 2019, 04:19:48
Short summary description Canon PowerShot A70 Camera & CP-200 Foto Printer 1/2.7" 3.2 MP CCD 2048 x 1536 pixels:

Canon PowerShot A70 Camera & CP-200 Foto Printer, 3.2 MP, 2048 x 1536 pixels, 1/2.7", CCD, 3x, 215 g

Long summary description Canon PowerShot A70 Camera & CP-200 Foto Printer 1/2.7" 3.2 MP CCD 2048 x 1536 pixels:

Canon PowerShot A70 Camera & CP-200 Foto Printer. Megapixel (approx.): 3.2 MP, Image sensor size: 1/2.7", Sensor type: CCD, Maximum image resolution: 2048 x 1536 pixels. Optical zoom: 3x, Digital zoom: 3.2x, Focal length range: 5.4 - 16.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3.81 cm (1.5"). Internal memory: 16 MB. Weight: 215 g

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.