location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot G3 4.1 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POWERSHOT G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8120A010
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PowerShot G3 4.1 MP :
The long product name of Canon PowerShot G3 4.1 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

POWERSHOT G3 4.1MPIXEL 11X ZOOM USB
More>>>
Canon PowerShot G3 4.1 MP:
The official description of Canon PowerShot G3 4.1 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PowerShot G3 delivers outstanding image quality and flexibility in every shooting situation. It features a new, ultra fast f/2.0 aperture 4.x optical zoom lens, along with a 4 Mega Pixel primary colour CCD and Canon's unique high-performance DIGIC processor.

Short summary description Canon PowerShot G3 4.1 MP:
This short summary of the Canon PowerShot G3 4.1 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot G3, 4.1 MP, 11x, 410 g

Long summary description Canon PowerShot G3 4.1 MP:
This is an auto-generated long summary of Canon PowerShot G3 4.1 MP based on the first three specs of the first five spec groups.

Canon PowerShot G3. Megapixel (approx.): 4.1 MP. Optical zoom: 11x, Digital zoom: 3.6x, Focal length range: 7.2 - 28.8 mm. Weight: 410 g

Picture quality
Megapixel (approx.) *
4.1 MP
Lens system
Optical zoom *
11x
Digital zoom *
3.6x
Focal length range
7.2 - 28.8 mm
Flash
Flash modes *
Auto
Display
Display *
LCD
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
410 g
Other features
Dimensions (WxDxH)
121 x 69.9 x 73.9 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:59:49
Uk has collected 8 expert reviews for Canon PowerShot G3 4.1 MP and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pocket-lint.com
Updated:
2017-03-01 06:59:49
The results are worth lugging this rather big model around. Being usurped by 1Mp on another model makes this cheaper on the street- so shortlist it.
80%
zdnet.co.uk
Updated:
2017-03-01 06:59:49
The Powershot G3 is a must-have digital camera for hard-core photo enthusiasts who dont require more than 4 megapixels.
83%
v3.co.uk
Updated:
2017-03-01 06:59:49
For wonderful picture quality and exposure, look no further than this excellent 4megapixel camera.
0%
dpreview.com
Updated:
2017-03-01 06:59:49
Review based on a production PowerShot G3 The original three megapixel PowerShot G1 was announced at Photokina 2000 (September 2000), just less than a year later (August 2001) they announced the four megapixel PowerShot G2 with a fairly significant ra...
0%
steves-digicams.com
Updated:
2017-03-01 06:59:49
The PowerShot G3 is an updated version of Canons extremely popular, four-megapixel Powershot G2 camera. Improvements in the new Powershot G3 begin with its exterior. It has a larger handgrip and the control layout was re-designed for easier access to...
0%