location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageRUNNER PC-D340 Laser A4 1200 x 600 DPI 14 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageRUNNER
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC-D340
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8098A009
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageRUNNER PC-D340 Laser A4 1200 x 600 DPI 14 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 600 DPI
  • - A4 14 ppm
  • - Mono copying Mono scanning Mono faxing
Long product name Canon imageRUNNER PC-D340 Laser A4 1200 x 600 DPI 14 ppm :
The long product name of Canon imageRUNNER PC-D340 Laser A4 1200 x 600 DPI 14 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Copier and Printer PC-D340, 14 copies/14 laser prints per minute, USB
More>>>
Canon imageRUNNER PC-D340 Laser A4 1200 x 600 DPI 14 ppm:
The official description of Canon imageRUNNER PC-D340 Laser A4 1200 x 600 DPI 14 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PC-D340 offers hassle-free, high quality copying for ease and efficiency. Complete with digital versatility and productive 50-sheet Automatic Document Feeder.

Features
-Hassle free Digital Personal Copier.
-Excellent quality for text, graphics and photos.
-14 copies/14 laser prints per minute.
-50-sheet Automatic Document Feeder.
-All-In-One cartridge.
-2-on-1 copying/electronic sorting/scan once copy many.

10 million reasons to profit from personal copying

10 million reasons to profit from personal copying
Over 10 million people have chosen Canon’s personal copiers for ease of use and high quality output – a world record that’s way ahead of the competition. The newest PC-D340 adds digital efficiency to ease and excellent quality, plus a 50-sheet Automatic Document Feeder to enhance productivity.

Easier than ever
The clear and intuitive control panel enables extra easy operation. Canon’s All-In-One cartridge can be simply changed in seconds – which means there’s no mess, just clean hands. A 250-sheet paper capacity meets all your copying needs. While the flatbed design makes copying books or magazines simple. Plus the Automatic Document Feeder adds to overall ease.

Superior image quality
Benefit from excellent image quality for all your work – whether fine text, detailed diagrams or even photos. 256 greyscale reproduction provides perfect halftones, and auto exposure ensures you always get the best results. Apart from consistently high copy quality, there’s an economical toner-saving mode to cut costs.

Speed always at 14 cpm
Speed is a constant 14 copies per minute – even when you are using the 50-sheet Automatic Document Feeder. There is no slowdown in speed as documents are fed to match the printing speed. There’s virtually no warm-up time and also a fast first copy out time - in only 11.2 seconds. So you get through all your work faster.

Perfect laser printing
Transform your unit into a productive 14 pages per minute laser printer. With a 1200 dpi (enhanced) print resolution you can take advantage of both high quality and high speed printing. Thus giving you both superior printing and copying, all in one cost-efficient machine.

Extensive digital efficiency
Thanks to flexible digital functions you can easily increase efficiency. Use the convenient 2-on-1 copying function to copy two originals on a single sheet of paper, thus saving on paper and filing space. A ‘scan once print many’ feature
prints multiple copies from memory. And save time with electronic sorting, as multiple sets are printed out with pages collated. No mechanical sorter is needed.

Short summary description Canon imageRUNNER PC-D340 Laser A4 1200 x 600 DPI 14 ppm:
This short summary of the Canon imageRUNNER PC-D340 Laser A4 1200 x 600 DPI 14 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageRUNNER PC-D340, Laser, 1200 x 600 DPI, Mono copying, Mono scanning, Mono faxing, A4

Long summary description Canon imageRUNNER PC-D340 Laser A4 1200 x 600 DPI 14 ppm:
This is an auto-generated long summary of Canon imageRUNNER PC-D340 Laser A4 1200 x 600 DPI 14 ppm based on the first three specs of the first five spec groups.

Canon imageRUNNER PC-D340. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
14 cpm
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Features
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
250 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
50 dB
Sound power level (standby)
30 dB
Mac compatibility
No
Design
Market positioning *
Business
Other features
Dimensions (WxDxH)
543 x 457 x 453 mm
Power requirements
200-240V, 50-60Hz
Compatible operating systems
Windows 98, Me, 2000, XP
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
No
Scan speed
14 sec/page